TE Connectivity USB Cable Assemblies 1-2117156-0

Description
Body Features Equalized : Yes Ferrite Core : Without USB ケーブル アセンブリの色 : Black Configuration Features Number of Positions : 9 Number of USB Connectors : 2 USB Cable Assembly Configuration : Double-Ended Operation/Applicatio n Halogen Free : No Product Type Features Assembly Type : USB 3.0 Plug, Type A to Type A Shielded : Yes USB Connector Type : Standard
Request a Quote
Description
Body Features Equalized : Yes Ferrite Core : Without USB ケーブル アセンブリの色 : Black Configuration Features Number of Positions : 9 Number of USB Connectors : 2 USB Cable Assembly Configuration : Double-Ended Operation/Applicatio n Halogen Free : No Product Type Features Assembly Type : USB 3.0 Plug, Type A to Type A Shielded : Yes USB Connector Type : Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assemblies - 1-2117156-0 - TE Connectivity
Berwyn, PA, United States
USB Cable Assemblies
1-2117156-0
USB Cable Assemblies 1-2117156-0
Body Features Equalized : Yes Ferrite Core : Without USB ケーブル アセンブリの色 : Black Configuration Features Number of Positions : 9 Number of USB Connectors : 2 USB Cable Assembly Configuration : Double-Ended Operation/Applicatio n Halogen Free : No Product Type Features Assembly Type : USB 3.0 Plug, Type A to Type A Shielded : Yes USB Connector Type : Standard

Body Features


  • Equalized : Yes
  • Ferrite Core : Without
  • USB ケーブル アセンブリの色 : Black

Configuration Features


  • Number of Positions : 9
  • Number of USB Connectors : 2
  • USB Cable Assembly Configuration : Double-Ended

Operation/Application


  • Halogen Free : No

Product Type Features


  • Assembly Type : USB 3.0 Plug, Type A to Type A
  • Shielded : Yes
  • USB Connector Type : Standard
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1-2117156-0
Product Name USB Cable Assemblies
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-092790-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 106 C (-40 to 223 F)
View Details
2 suppliers