TE Connectivity Rack & Panel Contacts 1-211431-7

Description
Body Features Contact Removal Style : Front Release Contact Features Contact Length (INCH) : 1.247 Contact Mating Area Plating Material : Gold Contact Type : Socket Contact Underplating Material : Nickel Rack & Panel Connector Contact Size : 22 Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Body Features Contact Removal Style : Front Release Contact Features Contact Length (INCH) : 1.247 Contact Mating Area Plating Material : Gold Contact Type : Socket Contact Underplating Material : Nickel Rack & Panel Connector Contact Size : 22 Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Contacts - 1-211431-7 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Contacts
1-211431-7
Rack & Panel Contacts 1-211431-7
Body Features Contact Removal Style : Front Release Contact Features Contact Length (INCH) : 1.247 Contact Mating Area Plating Material : Gold Contact Type : Socket Contact Underplating Material : Nickel Rack & Panel Connector Contact Size : 22 Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder

Body Features


  • Contact Removal Style : Front Release

Contact Features


  • Contact Length (INCH) : 1.247
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Rack & Panel Connector Contact Size : 22

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-211431-7
Product Name Rack & Panel Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-0082 - TE Connectivity
Specs
Features RoHS
International 35 to 55 mm2
View Details
Connector Contacts - 1-179317-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Connector Contacts - 103455-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Splices - 1-1659300-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 13 to 17 AWG
View Details