TE Connectivity Connector Contacts 1-211431-5

Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 29.82 MM  [1.174 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : 1.27 Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Socket Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Tray Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 6.35 MM  [.25 INCH ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 29.82 MM  [1.174 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : 1.27 Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Socket Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Tray Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 6.35 MM  [.25 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1-211431-5 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1-211431-5
Connector Contacts 1-211431-5
Contact Features Contact Base Material : Copper Alloy Contact Length : 29.82 MM  [1.174 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : 1.27 Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Socket Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Tray Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 6.35 MM  [.25 INCH ]

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Length : 29.82 MM  [1.174 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICM) : 1.27
  • Contact Retention Within Housing : With
  • Contact Size : Size 22
  • Contact Type : Socket

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip

Operation/Application


  • Solder Process Feature : Solder Dipped

Packaging Features


  • Packaging Method : Tray

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 6.35 MM  [.25 INCH ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-211431-5
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Specialized Connectors - A101887-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
2 suppliers
Quick Disconnects - 1-1627024-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Splices - 054955-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 18 to 22 AWG
International 0.3000 to 0.8000 mm2
View Details