TE Connectivity Data Connectivity Housings 1-2112609-0

Description
Body Features Body Material : PA66 GF30 Cable Exit Angle (DEG) : 90 Cable Exit Type : Fixed Connector & Keying Code : Z Ferrule : Without Configuration Features Number of Positions : 2 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] Outer Contact Plating Material : None Dimensions Connector Height : 16.7 MM  [.65 INCH ] Product Length : 17.8 MM  [.7 INCH ] Product Width : 10.25 MM  [.4 INCH ] Electrical Characteristics Impedance (OHM) : 50 Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Centerline (Pitch) : 8 MM  [.31 INCH ] Housing Color : Curry Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Other Connector Position Assurance Capable : Yes Dielectric Material : None Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire, Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174, RTK 031 Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PA66 GF30 Cable Exit Angle (DEG) : 90 Cable Exit Type : Fixed Connector & Keying Code : Z Ferrule : Without Configuration Features Number of Positions : 2 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] Outer Contact Plating Material : None Dimensions Connector Height : 16.7 MM  [.65 INCH ] Product Length : 17.8 MM  [.7 INCH ] Product Width : 10.25 MM  [.4 INCH ] Electrical Characteristics Impedance (OHM) : 50 Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Centerline (Pitch) : 8 MM  [.31 INCH ] Housing Color : Curry Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Other Connector Position Assurance Capable : Yes Dielectric Material : None Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire, Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174, RTK 031 Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1-2112609-0 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1-2112609-0
Data Connectivity Housings 1-2112609-0
Body Features Body Material : PA66 GF30 Cable Exit Angle (DEG) : 90 Cable Exit Type : Fixed Connector & Keying Code : Z Ferrule : Without Configuration Features Number of Positions : 2 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] Outer Contact Plating Material : None Dimensions Connector Height : 16.7 MM  [.65 INCH ] Product Length : 17.8 MM  [.7 INCH ] Product Width : 10.25 MM  [.4 INCH ] Electrical Characteristics Impedance (OHM) : 50 Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Centerline (Pitch) : 8 MM  [.31 INCH ] Housing Color : Curry Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Other Connector Position Assurance Capable : Yes Dielectric Material : None Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire, Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174, RTK 031 Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Body Material : PA66 GF30
  • Cable Exit Angle (DEG) : 90
  • Cable Exit Type : Fixed
  • Connector & Keying Code : Z
  • Ferrule : Without

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Snap-Lock : Without

Contact Features


  • Center Contact : With
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Socket
  • Mating Pin Diameter : .5 MM  [.02 INCH ]
  • Outer Contact Plating Material : None

Dimensions


  • Connector Height : 16.7 MM  [.65 INCH ]
  • Product Length : 17.8 MM  [.7 INCH ]
  • Product Width : 10.25 MM  [.4 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Nominal Voltage Architecture (V) : 800
  • Operating Voltage (VAC) : 800

Housing Features


  • Centerline (Pitch) : 8 MM  [.31 INCH ]
  • Housing Color : Curry

Industry Standards


  • Compatible With Agency/Standards Products : SAE/USCAR-2

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 0 - 6
  • Shielded : No

Other


  • Connector Position Assurance Capable : Yes
  • Dielectric Material : None

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Wire-to-Wire, Cable-to-Cable
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RG 174, RTK 031
  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Coaxial Connector (RF) Accessories - 1734-1-2112609-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
1734-1-2112609-0-ND
Coaxial Connector (RF) Accessories 1734-1-2112609-0-ND
2POS,FAKRA II,PLUG,REC HSG,CODK,

2POS,FAKRA II,PLUG,REC HSG,CODK,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 1-2112609-0 1734-1-2112609-0-ND
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories
Geometry Right Angle; 90
Termination Crimp
Mounting Free-Hanging (In-Line)
Unlock Full Specs
to access all available technical data