TE Connectivity PCB Headers & Receptacles 1-2112180-3

Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 2 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold Dimensions Connector Length : 26.7 MM  [1.05 INCH ] Connector Width : 27 MM  [1.06 INCH ] Profile Height from PCB : 14.2 MM  [.559 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.3 Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Industry Standards Degree of Protection : IP5K Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Quantity : 45 Packaging Type : Box Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 90 DEGC , 80 DEGC , 75 DEGC , 85 DEGC , 70 DEGC , 65 DEGC  [149 DEGF , 185 DEGF , 176 DEGF , 158 DEGF , 167 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 2 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold Dimensions Connector Length : 26.7 MM  [1.05 INCH ] Connector Width : 27 MM  [1.06 INCH ] Profile Height from PCB : 14.2 MM  [.559 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.3 Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Industry Standards Degree of Protection : IP5K Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Quantity : 45 Packaging Type : Box Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 90 DEGC , 80 DEGC , 75 DEGC , 85 DEGC , 70 DEGC , 65 DEGC  [149 DEGF , 185 DEGF , 176 DEGF , 158 DEGF , 167 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-2112180-3 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-2112180-3
PCB Headers & Receptacles 1-2112180-3
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 2 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold Dimensions Connector Length : 26.7 MM  [1.05 INCH ] Connector Width : 27 MM  [1.06 INCH ] Profile Height from PCB : 14.2 MM  [.559 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.3 Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Industry Standards Degree of Protection : IP5K Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Quantity : 45 Packaging Type : Box Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 90 DEGC , 80 DEGC , 75 DEGC , 85 DEGC , 70 DEGC , 65 DEGC  [149 DEGF , 185 DEGF , 176 DEGF , 158 DEGF , 167 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Number of Sections : 1
  • Number of Signal Positions : 2
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Gold

Dimensions


  • Connector Length : 26.7 MM  [1.05 INCH ]
  • Connector Width : 27 MM  [1.06 INCH ]
  • Profile Height from PCB : 14.2 MM  [.559 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 3.3

Housing Features


  • Centerline (Pitch) : 6 MM  [.236 INCH ]

Industry Standards


  • Degree of Protection : IP5K

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Quantity : 45
  • Packaging Type : Box

Product Type Features


  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 90 DEGC , 80 DEGC , 75 DEGC , 85 DEGC , 70 DEGC , 65 DEGC  [149 DEGF , 185 DEGF , 176 DEGF , 158 DEGF , 167 DEGF , 194 DEGF ]
  • Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-2112180-3
Product Name PCB Headers & Receptacles
Product Type IC Headers
Voltage Rating 3.3 volts
Operating Temperature -40 to 95 C (-40 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103327-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Headers & Receptacles - 102203-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 102394-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
Headers & Wire Housings - 102156-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details