AUTOMOTIVE CONN HOUSING, RCPT, 26POS; Product Range:LEAVYSEAL Series; Gender:Receptacle; No. of Positions:26Ways; For Use With:AMP LEAVYSEAL Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 17AH9686 |
| Product Name | Automotive Conn Housing, Rcpt, 26Pos; Product Range Te Connectivity |