Body Features Connector & Keying Code : A Primary Product Color : Orange
Configuration Features Number of Positions : 4 Number of Rows : 2, 1 Number of Signal Positions : 2 PCB Mount Orientation : Vertical
Contact Features Contact Mating Area Plating Material : Silver Contact Type : Tab Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ]
Dimensions Connector Length : 45.4 MM [1.78 INCH ] Connector Width : 40.6 MM [1.59 INCH ]
Electrical Characteristics Voltage Rating (Max) (VDC) : 600
Housing Features Centerline (Pitch) : 10.4 MM [.409 INCH ]
Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Packaging Features Packaging Quantity : 1 Packaging Type : Package
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Device Header Type : Fully Shrouded Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : Yes
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 110 DEGC , 120 DEGC , 105 DEGC , 100 DEGC , 70 DEGC , 140 DEGC , 65 DEGC , 85 DEGC , 130 DEGC , 90 DEGC , 125 DEGC , 75 DEGC , 80 DEGC [158 DEGF , 149 DEGF , 212 DEGF , 167 DEGF , 176 DEGF , 257 DEGF , 230 DEGF , 284 DEGF , 185 DEGF , 266 DEGF , 221 DEGF , 248 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features
- Connector & Keying Code : A
- Primary Product Color : Orange
Configuration Features
- Number of Positions : 4
- Number of Rows : 2, 1
- Number of Signal Positions : 2
- PCB Mount Orientation : Vertical
Contact Features
- Contact Mating Area Plating Material : Silver
- Contact Type : Tab
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 2.8 MM [.11 INCH ]
Dimensions
- Connector Length : 45.4 MM [1.78 INCH ]
- Connector Width : 40.6 MM [1.59 INCH ]
Electrical Characteristics
- Voltage Rating (Max) (VDC) : 600
Housing Features
- Centerline (Pitch) : 10.4 MM [.409 INCH ]
Mechanical Attachment
- Mating Alignment : With
- Mating Retention : With
- Mating Retention Type : Locking Interface
- Mounting Holes : With
- PCB Mount Alignment : Without
- Panel Mount Feature : Without
Operation/Application
- Circuit Application : Signal
- Shielded : Yes
Packaging Features
- Packaging Quantity : 1
- Packaging Type : Package
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Shape : Rectangular
- Connector System : Wire-to-Device
- Header Type : Fully Shrouded
- Hybrid Header : Yes
- PCB Connector Assembly Type : PCB Mount Header
- Sealable : Yes
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions
- Operating Temperature (Max) : 110 DEGC , 120 DEGC , 105 DEGC , 100 DEGC , 70 DEGC , 140 DEGC , 65 DEGC , 85 DEGC , 130 DEGC , 90 DEGC , 125 DEGC , 75 DEGC , 80 DEGC [158 DEGF , 149 DEGF , 212 DEGF , 167 DEGF , 176 DEGF , 257 DEGF , 230 DEGF , 284 DEGF , 185 DEGF , 266 DEGF , 221 DEGF , 248 DEGF , 194 DEGF ]
- Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]