TE ConnectivityPCB Headers & Receptacles1-2103124-4
TE Connectivity
Done
Description
Body Features Connector & Keying Code : D Primary Product Color : Natural
Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 30, 7.5 Contact Mating Area Plating Material : Silver, Gold Contact Type : Tab Mating Tab Thickness : .25 MM , .8 MM [.009 INCH , .031 INCH ] Mating Tab Width : .63 MM , 2.8 MM [.11 INCH , .024 INCH ]
Housing Features Centerline (Pitch) : 10.4 MM [.409 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Panel Mount Feature : With
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : Yes
Packaging Features Packaging Quantity : 1 Packaging Type : Package
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Shape : Rectangular Connector System : Wire-to-Panel Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : Yes
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features Connector & Keying Code : D Primary Product Color : Natural
Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 30, 7.5 Contact Mating Area Plating Material : Silver, Gold Contact Type : Tab Mating Tab Thickness : .25 MM , .8 MM [.009 INCH , .031 INCH ] Mating Tab Width : .63 MM , 2.8 MM [.11 INCH , .024 INCH ]
Housing Features Centerline (Pitch) : 10.4 MM [.409 INCH ]
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Panel Mount Feature : With
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : Yes
Packaging Features Packaging Quantity : 1 Packaging Type : Package
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Shape : Rectangular Connector System : Wire-to-Panel Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : Yes
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features
Connector & Keying Code : D
Primary Product Color : Natural
Configuration Features
Number of Positions : 2
Number of Rows : 1
PCB Mount Orientation : Vertical
Contact Features
Contact Current Rating (Max) (AMP) : 30, 7.5
Contact Mating Area Plating Material : Silver, Gold
Contact Type : Tab
Mating Tab Thickness : .25 MM , .8 MM [.009 INCH , .031 INCH ]
Mating Tab Width : .63 MM , 2.8 MM [.11 INCH , .024 INCH ]
Housing Features
Centerline (Pitch) : 10.4 MM [.409 INCH ]
Mechanical Attachment
Connector Mounting Type : Panel Mount
Mating Alignment : With
Panel Mount Feature : With
Operation/Application
Circuit Application : Power & Signal
Shielded : Yes
Packaging Features
Packaging Quantity : 1
Packaging Type : Package
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector Shape : Rectangular
Connector System : Wire-to-Panel
Header Type : Fully Shrouded
Hybrid Header : No
PCB Connector Assembly Type : PCB Mount Header
Sealable : Yes
Usage Conditions
Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]