TE Connectivity Lighting Cable Assemblies 1-2083083-2

Description
Configuration Features Keying Arrangement : LV-2 Number of Positions : 6 Preloaded : Yes Contact Features Contact Type : Distributor Dimensions Cable Assembly Length : 2438.4 MM  [96 INCH ] Electrical Characteristics Voltage Rating (VDC) : 42 Housing Features Housing Color : White Product Type Features Applies To : Wire/Cable Cable Assembly Type : 7.5mm Mini HVL Connector Style : S-Line Distributor to Pigtail Product Type : Cable Assembly
Request a Quote
Description
Configuration Features Keying Arrangement : LV-2 Number of Positions : 6 Preloaded : Yes Contact Features Contact Type : Distributor Dimensions Cable Assembly Length : 2438.4 MM  [96 INCH ] Electrical Characteristics Voltage Rating (VDC) : 42 Housing Features Housing Color : White Product Type Features Applies To : Wire/Cable Cable Assembly Type : 7.5mm Mini HVL Connector Style : S-Line Distributor to Pigtail Product Type : Cable Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 1-2083083-2 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
1-2083083-2
Lighting Cable Assemblies 1-2083083-2
Configuration Features Keying Arrangement : LV-2 Number of Positions : 6 Preloaded : Yes Contact Features Contact Type : Distributor Dimensions Cable Assembly Length : 2438.4 MM  [96 INCH ] Electrical Characteristics Voltage Rating (VDC) : 42 Housing Features Housing Color : White Product Type Features Applies To : Wire/Cable Cable Assembly Type : 7.5mm Mini HVL Connector Style : S-Line Distributor to Pigtail Product Type : Cable Assembly

Configuration Features


  • Keying Arrangement : LV-2
  • Number of Positions : 6
  • Preloaded : Yes

Contact Features


  • Contact Type : Distributor

Dimensions


  • Cable Assembly Length : 2438.4 MM  [96 INCH ]

Electrical Characteristics


  • Voltage Rating (VDC) : 42

Housing Features


  • Housing Color : White

Product Type Features


  • Applies To : Wire/Cable
  • Cable Assembly Type : 7.5mm Mini HVL
  • Connector Style : S-Line Distributor to Pigtail
  • Product Type : Cable Assembly
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1-2083083-2
Product Name Lighting Cable Assemblies
Cable Length 8 ft (24.38 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1080893-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.2461 ft (0.7500 dm)
View Details
Power Cable - 022043-000 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers
Cable Assembly - 493-11531909 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details