TE Connectivity Lighting Cable Assemblies 1-2083079-1

Description
Body Features Connector Color (End A) : White Wire Color (Base) : White Configuration Features Keying Arrangement : LV-2 Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Copper-Nickel-Silico n Dimensions Connector Height : 39.8 MM  [1.567 INCH ] Connector Length : 69.1 MM  [2.72 INCH ] Connector Width : 13.3 MM  [.524 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VDC) : 125 Housing Features Housing Material : PA 6 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Other Cable Assembly Length : 2.438 M  [8 FT ] Packaging Features Packaging Method : Package Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly Type : Mini HVL Pigtail Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Color (End A) : White Wire Color (Base) : White Configuration Features Keying Arrangement : LV-2 Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Copper-Nickel-Silico n Dimensions Connector Height : 39.8 MM  [1.567 INCH ] Connector Length : 69.1 MM  [2.72 INCH ] Connector Width : 13.3 MM  [.524 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VDC) : 125 Housing Features Housing Material : PA 6 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Other Cable Assembly Length : 2.438 M  [8 FT ] Packaging Features Packaging Method : Package Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly Type : Mini HVL Pigtail Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 1-2083079-1 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
1-2083079-1
Lighting Cable Assemblies 1-2083079-1
Body Features Connector Color (End A) : White Wire Color (Base) : White Configuration Features Keying Arrangement : LV-2 Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Copper-Nickel-Silico n Dimensions Connector Height : 39.8 MM  [1.567 INCH ] Connector Length : 69.1 MM  [2.72 INCH ] Connector Width : 13.3 MM  [.524 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VDC) : 125 Housing Features Housing Material : PA 6 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Other Cable Assembly Length : 2.438 M  [8 FT ] Packaging Features Packaging Method : Package Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly Type : Mini HVL Pigtail Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Connector Color (End A) : White
  • Wire Color (Base) : White

Configuration Features


  • Keying Arrangement : LV-2
  • Number of Positions : 6
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper-Nickel-Silicon

Dimensions


  • Connector Height : 39.8 MM  [1.567 INCH ]
  • Connector Length : 69.1 MM  [2.72 INCH ]
  • Connector Width : 13.3 MM  [.524 INCH ]
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (VDC) : 125

Housing Features


  • Housing Material : PA 6

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking

Other


  • Cable Assembly Length : 2.438 M  [8 FT ]

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Cable Assembly (End A) : Mini HVL Plug
  • Cable Assembly Type : Mini HVL Pigtail
  • Connector System : Wire-to-Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Solid State Lighting Cables - A104281-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Cables
A104281-ND
Solid State Lighting Cables A104281-ND
"SSL Cable Assembly 6-Way Distributor To Wire Leads White 96.0"" (2.44m)"

"SSL Cable Assembly 6-Way Distributor To Wire Leads White 96.0"" (2.44m)"

Buy Now Datasheet
Cable Assemblies - Solid State Lighting Cables - 1-2083079-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Solid State Lighting Cables
1-2083079-1
Cable Assemblies - Solid State Lighting Cables 1-2083079-1
6 WAY DISTRIBUTOR TO CABLE

6 WAY DISTRIBUTOR TO CABLE

Supplier's Site
Cable Assembly, Lv2 Distributor To Pigtail, 2Ft; Connector Type A Amp Te Connectivity - 27W3562 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Lv2 Distributor To Pigtail, 2Ft; Connector Type A Amp Te Connectivity
27W3562
Cable Assembly, Lv2 Distributor To Pigtail, 2Ft; Connector Type A Amp Te Connectivity 27W3562
CABLE ASSEMBLY, LV2 DISTRIBUTOR TO PIGTAIL, 2FT; Connector Type A:Distributor 6 Position; Connector Type B:Free End; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:White; Product Range:NECTOR S Line ConnectorsRoHS Compliant: Yes

CABLE ASSEMBLY, LV2 DISTRIBUTOR TO PIGTAIL, 2FT; Connector Type A:Distributor 6 Position; Connector Type B:Free End; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:White; Product Range:NECTOR S Line ConnectorsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2083079-1 A104281-ND 1-2083079-1 27W3562
Product Name Lighting Cable Assemblies Solid State Lighting Cables Cable Assemblies - Solid State Lighting Cables Cable Assembly, Lv2 Distributor To Pigtail, 2Ft; Connector Type A Amp Te Connectivity
Product Type Mini HVL Plug
Unlock Full Specs
to access all available technical data

Similar Products