TE Connectivity Lighting Cable Assemblies 1-2083076-3

Description
Body Features Connector Color (End A) : White Wire Color (Base) : White Configuration Features Keying Arrangement : HV-4 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Type : Pin Dimensions Connector Length : 36 MM  [1.41 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 3.6 MM  [.141 INCH ] Housing Material : PBT 15GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch(ing) Other Cable Assembly Length : 2.438 M  [8 FT ] Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : Mini HVL Receptacle Cable Assembly Type : Mini HVL Pigtail Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Color (End A) : White Wire Color (Base) : White Configuration Features Keying Arrangement : HV-4 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Type : Pin Dimensions Connector Length : 36 MM  [1.41 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 3.6 MM  [.141 INCH ] Housing Material : PBT 15GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch(ing) Other Cable Assembly Length : 2.438 M  [8 FT ] Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : Mini HVL Receptacle Cable Assembly Type : Mini HVL Pigtail Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 1-2083076-3 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
1-2083076-3
Lighting Cable Assemblies 1-2083076-3
Body Features Connector Color (End A) : White Wire Color (Base) : White Configuration Features Keying Arrangement : HV-4 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Type : Pin Dimensions Connector Length : 36 MM  [1.41 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Centerline (Pitch) : 3.6 MM  [.141 INCH ] Housing Material : PBT 15GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch(ing) Other Cable Assembly Length : 2.438 M  [8 FT ] Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : Mini HVL Receptacle Cable Assembly Type : Mini HVL Pigtail Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Connector Color (End A) : White
  • Wire Color (Base) : White

Configuration Features


  • Keying Arrangement : HV-4
  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 6
  • Contact Type : Pin

Dimensions


  • Connector Length : 36 MM  [1.41 INCH ]
  • Wire Size (MMSQ) : .823
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (VAC) : 125

Housing Features


  • Centerline (Pitch) : 3.6 MM  [.141 INCH ]
  • Housing Material : PBT 15GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Latch(ing)

Other


  • Cable Assembly Length : 2.438 M  [8 FT ]

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Cable Assembly (End A) : Mini HVL Receptacle
  • Cable Assembly Type : Mini HVL Pigtail
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1-2083076-3
Product Name Lighting Cable Assemblies
Product Type Mini HVL Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 029393-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers