TE Connectivity Lighting Cable Assemblies 1-2083075-1

Description
Body Features Connector Color (End A) : White Wire Color (Base) : White Configuration Features Keying Arrangement : HV-3 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Type : Pin Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Housing Material : PBT GF15 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without Other Cable Assembly Length : .61 M  [1.668 FT ] Packaging Features Packaging Method : Package Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly Type : Mini HVL Pigtail Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Color (End A) : White Wire Color (Base) : White Configuration Features Keying Arrangement : HV-3 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Type : Pin Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Housing Material : PBT GF15 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without Other Cable Assembly Length : .61 M  [1.668 FT ] Packaging Features Packaging Method : Package Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly Type : Mini HVL Pigtail Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 1-2083075-1 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
1-2083075-1
Lighting Cable Assemblies 1-2083075-1
Body Features Connector Color (End A) : White Wire Color (Base) : White Configuration Features Keying Arrangement : HV-3 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Type : Pin Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Housing Material : PBT GF15 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without Other Cable Assembly Length : .61 M  [1.668 FT ] Packaging Features Packaging Method : Package Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly Type : Mini HVL Pigtail Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Connector Color (End A) : White
  • Wire Color (Base) : White

Configuration Features


  • Keying Arrangement : HV-3
  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper-Nickel-Silicon
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Pre-Tin

Dimensions


  • Wire Size (MMSQ) : .823
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (VAC) : 125

Housing Features


  • Housing Material : PBT GF15

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : Without

Other


  • Cable Assembly Length : .61 M  [1.668 FT ]

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Cable Assembly (End A) : Mini HVL Plug
  • Cable Assembly Type : Mini HVL Pigtail
  • Connector System : Wire-to-Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Lighting Connectors - 1-2083075-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
1-2083075-1
Lighting Connectors 1-2083075-1
Cable assy Nector S female to

Cable assy Nector S female to

Buy Now
Solid State Lighting Cables - A104273-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Cables
A104273-ND
Solid State Lighting Cables A104273-ND
"SSL Cable Assembly Plug - Mini HVL HV-3 To Wire Leads White 24.0"" (609.6mm)"

"SSL Cable Assembly Plug - Mini HVL HV-3 To Wire Leads White 24.0"" (609.6mm)"

Buy Now Datasheet
Cable Assemblies - Solid State Lighting Cables - 1-2083075-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Solid State Lighting Cables
1-2083075-1
Cable Assemblies - Solid State Lighting Cables 1-2083075-1
CABLE SVT PLUG TO PIGTAIL 2FT

CABLE SVT PLUG TO PIGTAIL 2FT

Supplier's Site
Cable Assembly, Hv3 Plug To Pigtail, 2Ft; Connector Type A Amp Te Connectivity - 27W3559 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Hv3 Plug To Pigtail, 2Ft; Connector Type A Amp Te Connectivity
27W3559
Cable Assembly, Hv3 Plug To Pigtail, 2Ft; Connector Type A Amp Te Connectivity 27W3559
CABLE ASSEMBLY, HV3 PLUG TO PIGTAIL, 2FT; Connector Type A:Plug (MINI HVL HV-3); Connector Type B:Free End; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:White; Product Range:NECTOR S Line Connectors RoHS Compliant: Yes

CABLE ASSEMBLY, HV3 PLUG TO PIGTAIL, 2FT; Connector Type A:Plug (MINI HVL HV-3); Connector Type B:Free End; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:White; Product Range:NECTOR S Line Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2083075-1 1-2083075-1 A104273-ND 1-2083075-1 27W3559
Product Name Lighting Cable Assemblies Lighting Connectors Solid State Lighting Cables Cable Assemblies - Solid State Lighting Cables Cable Assembly, Hv3 Plug To Pigtail, 2Ft; Connector Type A Amp Te Connectivity
Product Type Mini HVL Plug
Unlock Full Specs
to access all available technical data

Similar Products