TE Connectivity Lighting Cable Assemblies 1-2083073-1

Description
Body Features Connector Color (End A) : White Connector Color (End B) : White Wire Color (Base) : White Configuration Features Keying Arrangement : HV-3 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : CuNi3Si Contact Type : Pin, Socket Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Connector Length (MM) : 36 Connector Width (MM) : 10 Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Housing Material : PBT GF15 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without Other Cable Assembly Length : .61 M  [1.668 FT ] Packaging Features Packaging Method : Package Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly (End B) : Mini HVL Receptacle Cable Assembly Type : Mini HVL Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Color (End A) : White Connector Color (End B) : White Wire Color (Base) : White Configuration Features Keying Arrangement : HV-3 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : CuNi3Si Contact Type : Pin, Socket Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Connector Length (MM) : 36 Connector Width (MM) : 10 Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Housing Material : PBT GF15 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without Other Cable Assembly Length : .61 M  [1.668 FT ] Packaging Features Packaging Method : Package Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly (End B) : Mini HVL Receptacle Cable Assembly Type : Mini HVL Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 1-2083073-1 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
1-2083073-1
Lighting Cable Assemblies 1-2083073-1
Body Features Connector Color (End A) : White Connector Color (End B) : White Wire Color (Base) : White Configuration Features Keying Arrangement : HV-3 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : CuNi3Si Contact Type : Pin, Socket Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Connector Length (MM) : 36 Connector Width (MM) : 10 Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Housing Material : PBT GF15 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without Other Cable Assembly Length : .61 M  [1.668 FT ] Packaging Features Packaging Method : Package Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly (End B) : Mini HVL Receptacle Cable Assembly Type : Mini HVL Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Connector Color (End A) : White
  • Connector Color (End B) : White
  • Wire Color (Base) : White

Configuration Features


  • Keying Arrangement : HV-3
  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Base Material : CuNi3Si
  • Contact Type : Pin, Socket
  • Wire Contact Termination Area Plating Material : Pre-Tin

Dimensions


  • Connector Length (MM) : 36
  • Connector Width (MM) : 10
  • Wire Size (MMSQ) : .823
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (VAC) : 125

Housing Features


  • Housing Material : PBT GF15

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : Without

Other


  • Cable Assembly Length : .61 M  [1.668 FT ]

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Cable Assembly (End A) : Mini HVL Plug
  • Cable Assembly (End B) : Mini HVL Receptacle
  • Cable Assembly Type : Mini HVL
  • Connector System : Wire-to-Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Solid State Lighting Cables - A104269-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Cables
A104269-ND
Solid State Lighting Cables A104269-ND
"SSL Cable Assembly Plug - Mini HVL HV-3 To Outlet - Mini HVL HV-3 White 24.0"" (609.6mm)"

"SSL Cable Assembly Plug - Mini HVL HV-3 To Outlet - Mini HVL HV-3 White 24.0"" (609.6mm)"

Buy Now Datasheet
Cable Assemblies - Solid State Lighting Cables - 1-2083073-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Solid State Lighting Cables
1-2083073-1
Cable Assemblies - Solid State Lighting Cables 1-2083073-1
CABLE SVT PLUG TO OUTLET 2FT

CABLE SVT PLUG TO OUTLET 2FT

Supplier's Site
Cable Assembly, Hv3 Plug To Outlet, 2Ft; Connector Type A Amp Te Connectivity - 27W3557 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Hv3 Plug To Outlet, 2Ft; Connector Type A Amp Te Connectivity
27W3557
Cable Assembly, Hv3 Plug To Outlet, 2Ft; Connector Type A Amp Te Connectivity 27W3557
CABLE ASSEMBLY, HV3 PLUG TO OUTLET, 2FT; Connector Type A:Plug (MINI HVL HV-3); Connector Type B:Outlet (MINI HVL HV-3); Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:White; Cord Category:SVT RoHS Compliant: Yes

CABLE ASSEMBLY, HV3 PLUG TO OUTLET, 2FT; Connector Type A:Plug (MINI HVL HV-3); Connector Type B:Outlet (MINI HVL HV-3); Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:White; Cord Category:SVT RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2083073-1 A104269-ND 1-2083073-1 27W3557
Product Name Lighting Cable Assemblies Solid State Lighting Cables Cable Assemblies - Solid State Lighting Cables Cable Assembly, Hv3 Plug To Outlet, 2Ft; Connector Type A Amp Te Connectivity
Product Type Mini HVL Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064338-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.9843 ft (3 dm)
View Details
2 suppliers
Twisted Pair Cable - 054365-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Flat Flex Ribbon Jumpers, Cables - 1-1474654-8-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
2 suppliers