TE Connectivity Lighting Cable Assemblies 1-2083036-2

Description
Body Features Wire Color (Base) : White Configuration Features Keyed : Yes Keying Arrangement : HV-1 Number of Positions : 6 Number of Rows : 1 Preloaded : Yes Contact Features Accepts Contact Gender : Socket Contact Material (Socket) : CuNiSi Contact Type : Distributor Dimensions Connector Length (MM) : 69.1 Connector Profile Height (MM) : 39.8 Connector Width (MM) : 13.3 Electrical Characteristics Operating Voltage : 250 VAC Operating Voltage Reference : AC Voltage Rating (VAC) : 250 Housing Features Housing Color : White Housing Material : PA 6 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Other Cable Assembly Length : 1.8 M  [5.906 FT ] Packaging Features Packaging Method : Box Product Type Features Applies To : Wire/Cable Cable Assembly System : Wire-to-Wire Cable Assembly Type : Mini HVL to Euro Connector Type (End A) : Mini HVL Plug Connector Type (End B) : Euro Plug Glow Wire Rating : Standard Part - Not Glow Wire Product Line : Mini HVL 6way dis to Europlug Product Type : Cable Assembly Sealed : No Shielded : No Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Wire Color (Base) : White Configuration Features Keyed : Yes Keying Arrangement : HV-1 Number of Positions : 6 Number of Rows : 1 Preloaded : Yes Contact Features Accepts Contact Gender : Socket Contact Material (Socket) : CuNiSi Contact Type : Distributor Dimensions Connector Length (MM) : 69.1 Connector Profile Height (MM) : 39.8 Connector Width (MM) : 13.3 Electrical Characteristics Operating Voltage : 250 VAC Operating Voltage Reference : AC Voltage Rating (VAC) : 250 Housing Features Housing Color : White Housing Material : PA 6 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Other Cable Assembly Length : 1.8 M  [5.906 FT ] Packaging Features Packaging Method : Box Product Type Features Applies To : Wire/Cable Cable Assembly System : Wire-to-Wire Cable Assembly Type : Mini HVL to Euro Connector Type (End A) : Mini HVL Plug Connector Type (End B) : Euro Plug Glow Wire Rating : Standard Part - Not Glow Wire Product Line : Mini HVL 6way dis to Europlug Product Type : Cable Assembly Sealed : No Shielded : No Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 1-2083036-2 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
1-2083036-2
Lighting Cable Assemblies 1-2083036-2
Body Features Wire Color (Base) : White Configuration Features Keyed : Yes Keying Arrangement : HV-1 Number of Positions : 6 Number of Rows : 1 Preloaded : Yes Contact Features Accepts Contact Gender : Socket Contact Material (Socket) : CuNiSi Contact Type : Distributor Dimensions Connector Length (MM) : 69.1 Connector Profile Height (MM) : 39.8 Connector Width (MM) : 13.3 Electrical Characteristics Operating Voltage : 250 VAC Operating Voltage Reference : AC Voltage Rating (VAC) : 250 Housing Features Housing Color : White Housing Material : PA 6 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Other Cable Assembly Length : 1.8 M  [5.906 FT ] Packaging Features Packaging Method : Box Product Type Features Applies To : Wire/Cable Cable Assembly System : Wire-to-Wire Cable Assembly Type : Mini HVL to Euro Connector Type (End A) : Mini HVL Plug Connector Type (End B) : Euro Plug Glow Wire Rating : Standard Part - Not Glow Wire Product Line : Mini HVL 6way dis to Europlug Product Type : Cable Assembly Sealed : No Shielded : No Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Wire Color (Base) : White

Configuration Features


  • Keyed : Yes
  • Keying Arrangement : HV-1
  • Number of Positions : 6
  • Number of Rows : 1
  • Preloaded : Yes

Contact Features


  • Accepts Contact Gender : Socket
  • Contact Material (Socket) : CuNiSi
  • Contact Type : Distributor

Dimensions


  • Connector Length (MM) : 69.1
  • Connector Profile Height (MM) : 39.8
  • Connector Width (MM) : 13.3

Electrical Characteristics


  • Operating Voltage : 250 VAC
  • Operating Voltage Reference : AC
  • Voltage Rating (VAC) : 250

Housing Features


  • Housing Color : White
  • Housing Material : PA 6

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without

Other


  • Cable Assembly Length : 1.8 M  [5.906 FT ]

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Applies To : Wire/Cable
  • Cable Assembly System : Wire-to-Wire
  • Cable Assembly Type : Mini HVL to Euro
  • Connector Type (End A) : Mini HVL Plug
  • Connector Type (End B) : Euro Plug
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • Product Line : Mini HVL 6way dis to Europlug
  • Product Type : Cable Assembly
  • Sealed : No
  • Shielded : No
  • Wire/Cable Type : Discrete Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now
Between Series Adapter Cables - A117201-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
A117201-ND
Between Series Adapter Cables A117201-ND
Cable Assembly CEE 7/16 to 6-Way Distributor 5.90' (1.80m)

Cable Assembly CEE 7/16 to 6-Way Distributor 5.90' (1.80m)

Buy Now Datasheet
Cable Assemblies - Between Series Adapter Cables - 1-2083036-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Between Series Adapter Cables
1-2083036-2
Cable Assemblies - Between Series Adapter Cables 1-2083036-2
CBL ASY CEE 7/16-6WAY DIST 5.90'

CBL ASY CEE 7/16-6WAY DIST 5.90'

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2083036-2 A117201-ND 1-2083036-2
Product Name Lighting Cable Assemblies Between Series Adapter Cables Cable Assemblies - Between Series Adapter Cables
Cable Length 5.91 ft (18 dm) 5.9 ft (17.98 dm) 5.9 ft (17.98 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064552-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
2 suppliers
Cable Assembly - 493-06151931-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details