TE Connectivity Lighting Cable Assemblies 1-2083031-3

Description
Body Features Wire Color : Black Configuration Features Keyed : Yes Keying Arrangement : HV-1 Number of Positions : 2 Number of Rows : 1 Preloaded : Yes Contact Features Accepts Contact Gender : Pin Contact Current Rating (AMP) : 2.5 Contact Type : Socket Dimensions Cable Assembly Length : 1500 MM  [59.05 INCH ] Connector Length : 18.7 MM  [.736 INCH ] Connector Profile Height : 6.55 MM  [.257 INCH ] Connector Width : 7.55 MM  [.297 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage : 250 V Operating Voltage Reference : AC Voltage Rating (VAC) : 250 Housing Features Centerline : 3.6 MM  [.141 INCH ] Housing Color : Black Housing Material : PA 6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch(ing) Operation/Applicatio n For Use With : Outlet Part Number 1740262-x Packaging Features Packaging Method : Box Product Type Features Applies To : Wire/Cable Cable Assembly System : Wire-to-Wire Cable Assembly Type : 7.5mm Mini HVL Connector Style : S-Line Plug to Pigtail Connector Type (End A) : Plug Glow Wire Rating : Standard Part - Not Glow Wire Make First / Break Last : No Product Line : NECTOR S LINE 2POS MALE TO FEMALE Product Type : Cable Assembly Sealed : No Shielded : No Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Wire Color : Black Configuration Features Keyed : Yes Keying Arrangement : HV-1 Number of Positions : 2 Number of Rows : 1 Preloaded : Yes Contact Features Accepts Contact Gender : Pin Contact Current Rating (AMP) : 2.5 Contact Type : Socket Dimensions Cable Assembly Length : 1500 MM  [59.05 INCH ] Connector Length : 18.7 MM  [.736 INCH ] Connector Profile Height : 6.55 MM  [.257 INCH ] Connector Width : 7.55 MM  [.297 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage : 250 V Operating Voltage Reference : AC Voltage Rating (VAC) : 250 Housing Features Centerline : 3.6 MM  [.141 INCH ] Housing Color : Black Housing Material : PA 6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch(ing) Operation/Applicatio n For Use With : Outlet Part Number 1740262-x Packaging Features Packaging Method : Box Product Type Features Applies To : Wire/Cable Cable Assembly System : Wire-to-Wire Cable Assembly Type : 7.5mm Mini HVL Connector Style : S-Line Plug to Pigtail Connector Type (End A) : Plug Glow Wire Rating : Standard Part - Not Glow Wire Make First / Break Last : No Product Line : NECTOR S LINE 2POS MALE TO FEMALE Product Type : Cable Assembly Sealed : No Shielded : No Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 1-2083031-3 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
1-2083031-3
Lighting Cable Assemblies 1-2083031-3
Body Features Wire Color : Black Configuration Features Keyed : Yes Keying Arrangement : HV-1 Number of Positions : 2 Number of Rows : 1 Preloaded : Yes Contact Features Accepts Contact Gender : Pin Contact Current Rating (AMP) : 2.5 Contact Type : Socket Dimensions Cable Assembly Length : 1500 MM  [59.05 INCH ] Connector Length : 18.7 MM  [.736 INCH ] Connector Profile Height : 6.55 MM  [.257 INCH ] Connector Width : 7.55 MM  [.297 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage : 250 V Operating Voltage Reference : AC Voltage Rating (VAC) : 250 Housing Features Centerline : 3.6 MM  [.141 INCH ] Housing Color : Black Housing Material : PA 6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch(ing) Operation/Applicatio n For Use With : Outlet Part Number 1740262-x Packaging Features Packaging Method : Box Product Type Features Applies To : Wire/Cable Cable Assembly System : Wire-to-Wire Cable Assembly Type : 7.5mm Mini HVL Connector Style : S-Line Plug to Pigtail Connector Type (End A) : Plug Glow Wire Rating : Standard Part - Not Glow Wire Make First / Break Last : No Product Line : NECTOR S LINE 2POS MALE TO FEMALE Product Type : Cable Assembly Sealed : No Shielded : No Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Wire Color : Black

Configuration Features


  • Keyed : Yes
  • Keying Arrangement : HV-1
  • Number of Positions : 2
  • Number of Rows : 1
  • Preloaded : Yes

Contact Features


  • Accepts Contact Gender : Pin
  • Contact Current Rating (AMP) : 2.5
  • Contact Type : Socket

Dimensions


  • Cable Assembly Length : 1500 MM  [59.05 INCH ]
  • Connector Length : 18.7 MM  [.736 INCH ]
  • Connector Profile Height : 6.55 MM  [.257 INCH ]
  • Connector Width : 7.55 MM  [.297 INCH ]
  • Wire Size (MMSQ) : .823
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage : 250 V
  • Operating Voltage Reference : AC
  • Voltage Rating (VAC) : 250

Housing Features


  • Centerline : 3.6 MM  [.141 INCH ]
  • Housing Color : Black
  • Housing Material : PA 6

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Latch(ing)

Operation/Application


  • For Use With : Outlet Part Number 1740262-x

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Applies To : Wire/Cable
  • Cable Assembly System : Wire-to-Wire
  • Cable Assembly Type : 7.5mm Mini HVL
  • Connector Style : S-Line Plug to Pigtail
  • Connector Type (End A) : Plug
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • Make First / Break Last : No
  • Product Line : NECTOR S LINE 2POS MALE TO FEMALE
  • Product Type : Cable Assembly
  • Sealed : No
  • Shielded : No
  • Wire/Cable Type : Discrete Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1-2083031-3
Product Name Lighting Cable Assemblies
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 011727-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 014495-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Circular Cable Assemblies - A119175-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details