TE Connectivity D-Sub Connector Contacts 1-207683-2

Description
Body Features Socket Hood Finish : Passivated Socket Hood Material : Stainless Steel Contact Features Contact Base Material : Leaded Nickel Copper Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 50 Contact Style : Long Contact Type : Pin Contact Underplating Material : Copper D-Sub Contact Size : 22 Dimensions Post Diameter : .03 MM  [.64 INCH ] Operation/Applicatio n Circuit Application : Signal For Use With : AMPLIMITE High Current : No Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Product Type : Contact Termination Features Termination Post Length : .28 MM  [6.99 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Socket Hood Finish : Passivated Socket Hood Material : Stainless Steel Contact Features Contact Base Material : Leaded Nickel Copper Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 50 Contact Style : Long Contact Type : Pin Contact Underplating Material : Copper D-Sub Contact Size : 22 Dimensions Post Diameter : .03 MM  [.64 INCH ] Operation/Applicatio n Circuit Application : Signal For Use With : AMPLIMITE High Current : No Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Product Type : Contact Termination Features Termination Post Length : .28 MM  [6.99 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Contacts - 1-207683-2 - TE Connectivity
Berwyn, PA, United States
D-Sub Connector Contacts
1-207683-2
D-Sub Connector Contacts 1-207683-2
Body Features Socket Hood Finish : Passivated Socket Hood Material : Stainless Steel Contact Features Contact Base Material : Leaded Nickel Copper Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 50 Contact Style : Long Contact Type : Pin Contact Underplating Material : Copper D-Sub Contact Size : 22 Dimensions Post Diameter : .03 MM  [.64 INCH ] Operation/Applicatio n Circuit Application : Signal For Use With : AMPLIMITE High Current : No Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Product Type : Contact Termination Features Termination Post Length : .28 MM  [6.99 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Socket Hood Finish : Passivated
  • Socket Hood Material : Stainless Steel

Contact Features


  • Contact Base Material : Leaded Nickel Copper
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 50
  • Contact Style : Long
  • Contact Type : Pin
  • Contact Underplating Material : Copper
  • D-Sub Contact Size : 22

Dimensions


  • Post Diameter : .03 MM  [.64 INCH ]

Operation/Application


  • Circuit Application : Signal
  • For Use With : AMPLIMITE
  • High Current : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Product Type : Contact

Termination Features


  • Termination Post Length : .28 MM  [6.99 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-207683-2
Product Name D-Sub Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-175194-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Connector Contacts - 1-1747501-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details
Quick Disconnects - 1-1659256-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 18 AWG
View Details