Body Features Enclosure Type : Dust Protected Primary Product Color : Transparent Product Weight : 31 G [1.09 OZ ]
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2
Contact Features Contact Material : AgNi Terminal Plating : Tin
Dimensions Insulation Clearance Between Contact & Coil : 3 MM [.118 INCH ] Insulation Creepage Between Contact & Coil : 4 MM [.157 INCH ] Product Height : 36.5 MM [1.44 INCH ] Product Length : 28 MM [1.102 INCH ] Product Width : 21.5 MM [.846 INCH ]
Electrical Characteristics Coil Power Rating AC (VAMP) : 1.5 Coil Voltage Rating (VAC) : 230 Contact Current Rating (AMP) : 5 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Input Voltage Range (VAC) : 230 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000
Mechanical Attachment Product Mount Type : Socket Mount
Operation/Applicatio
n Coil Magnetic System : Non-Polarized, Monostable Current Type : AC & DC Indicator Type : LED Shock Resistance : 100G's, 6ms
Other Coil Power Rating Class (VAMP) : >1.1 - ≤1.8 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >33 - ≤45 MM [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ] Relays Comment : Conventional Terminal Arrangement Width Class (Mechanical) : >16 - ≤22 MM [>.63 - ≤.866 INCH ]
Packaging Features Packaging Method : Box & Carton
Product Availability Product Availability : Asia
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Termination Features Coil Termination & Connection Type : Socket Pins Main Termination & Connection Type : Socket Pins
Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 70 DEGC [-40 - 158 DEGF ]
Body Features
- Enclosure Type : Dust Protected
- Primary Product Color : Transparent
- Product Weight : 31 G [1.09 OZ ]
Configuration Features
- Contact Arrangement : 2 Form C DPDT-CO
- Contact Number of Poles : 2
Contact Features
- Contact Material : AgNi
- Terminal Plating : Tin
Dimensions
- Insulation Clearance Between Contact & Coil : 3 MM [.118 INCH ]
- Insulation Creepage Between Contact & Coil : 4 MM [.157 INCH ]
- Product Height : 36.5 MM [1.44 INCH ]
- Product Length : 28 MM [1.102 INCH ]
- Product Width : 21.5 MM [.846 INCH ]
Electrical Characteristics
- Coil Power Rating AC (VAMP) : 1.5
- Coil Voltage Rating (VAC) : 230
- Contact Current Rating (AMP) : 5
- Contact Limiting Breaking Current (AMP) : 5
- Contact Limiting Continuous Current (AMP) : 5
- Contact Limiting Making Current (AMP) : 5
- Contact Switching Load (Min) : 1000mA @ 5VDC
- Contact Switching Voltage (Max) (VAC) : 250
- Contact Switching Voltage (Max) (VDC) : 30
- Contact Voltage Rating (VAC) : 250
- Contact Voltage Rating (VDC) : 30
- Input Voltage Range (VAC) : 230
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
- Insulation Initial Resistance (MEGO) : 1000
Mechanical Attachment
- Product Mount Type : Socket Mount
Operation/Application
- Coil Magnetic System : Non-Polarized, Monostable
- Current Type : AC & DC
- Indicator Type : LED
- Shock Resistance : 100G's, 6ms
Other
- Coil Power Rating Class (VAMP) : >1.1 - ≤1.8
- Contact Current Class (AMP) : >2 - ≤5
- Height Class (Mechanical) : >33 - ≤45 MM [>1.299 - ≤1.772 INCH ]
- Length Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
- Relays Comment : Conventional Terminal Arrangement
- Width Class (Mechanical) : >16 - ≤22 MM [>.63 - ≤.866 INCH ]
Packaging Features
- Packaging Method : Box & Carton
Product Availability
- Product Availability : Asia
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay
Termination Features
- Coil Termination & Connection Type : Socket Pins
- Main Termination & Connection Type : Socket Pins
Usage Conditions
- Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ]
- Environmental Category of Protection : RTI
- Operating Temperature Range : -40 - 70 DEGC [-40 - 158 DEGF ]