TE Connectivity ™ Fiber Optic Cables 1-2064140-0

Description
Cable Fiber Optic ODC To LC Duplex 9/125 32.8' (10.0m)
Request a Quote Datasheet
Description
Cable Fiber Optic ODC To LC Duplex 9/125 32.8' (10.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 1-2064140-0-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
1-2064140-0-ND
Fiber Optic Cables 1-2064140-0-ND
Cable Fiber Optic ODC To LC Duplex 9/125 32.8' (10.0m)

Cable Fiber Optic ODC To LC Duplex 9/125 32.8' (10.0m)

Buy Now Datasheet
Fiber Optic Cable Assemblies - 1-2064140-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
1-2064140-0
Fiber Optic Cable Assemblies 1-2064140-0
Fiber Optic Cable Assemblies FOSM ODC LEAD 5.5 2PLUG-LC/PC DUAL 10M

Fiber Optic Cable Assemblies FOSM ODC LEAD 5.5 2PLUG-LC/PC DUAL 10M

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 1-2064140-0-ND 1-2064140-0
Product Name Fiber Optic Cables Fiber Optic Cable Assemblies
Fiber Mode SingleMode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Patch Cord, High Power Density, 500-2100 nm, F-MFC, 3 m, FC. - F-MFC-C-3FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
Connector Type FC; FC/UPC
View Details
Fiber-optic cable - SOOC-TB-H-M4-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details