TE Connectivity ™ Fiber Optic Cables 1-2061348-0

Description
Cable Fiber Optic LC Duplex To LC Duplex 9/125 33.3' (10.2m)
Request a Quote Datasheet
Description
Cable Fiber Optic LC Duplex To LC Duplex 9/125 33.3' (10.2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 1-2061348-0-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
1-2061348-0-ND
Fiber Optic Cables 1-2061348-0-ND
Cable Fiber Optic LC Duplex To LC Duplex 9/125 33.3' (10.2m)

Cable Fiber Optic LC Duplex To LC Duplex 9/125 33.3' (10.2m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
1-2061348-0
Fiber Optic Cable Assemblies 1-2061348-0
Fiber Optic Cable Assemblies FOSM LEAD LC/DPX ODVA - LC/DPX 10M

Fiber Optic Cable Assemblies FOSM LEAD LC/DPX ODVA - LC/DPX 10M

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 1-2061348-0-ND 1-2061348-0
Product Name Fiber Optic Cables Fiber Optic Cable Assemblies
Cable Type Duplex
Fiber Mode SingleMode
Core Size 9 to 125 µm (0.3543 to 4.92 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
PM Fiber Patch Cable, Panda, F-PM1550, 1550 nm, 1 m, FC/APC - F-PM1550-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 nm (15500 Å)
View Details
Fiber-optic cable - SOOC-TB-F-M4-2-R2 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers