TE Connectivity Lighting Cable Assemblies 1-2058943-4

Description
Body Features Connector Color (End A) : White Wire Color (Base) : Red, Black, Blue, Orange Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : .7 - 1.03 MM  [.027 - .04 INCH ] Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Product Type Features Cable Assembly (End A) : MINI-CT Receptacle Cable Assembly Type : MINI-CT Pigtail Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Connector Color (End A) : White Wire Color (Base) : Red, Black, Blue, Orange Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : .7 - 1.03 MM  [.027 - .04 INCH ] Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Product Type Features Cable Assembly (End A) : MINI-CT Receptacle Cable Assembly Type : MINI-CT Pigtail Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 1-2058943-4 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
1-2058943-4
Lighting Cable Assemblies 1-2058943-4
Body Features Connector Color (End A) : White Wire Color (Base) : Red, Black, Blue, Orange Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : .7 - 1.03 MM  [.027 - .04 INCH ] Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Product Type Features Cable Assembly (End A) : MINI-CT Receptacle Cable Assembly Type : MINI-CT Pigtail Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector Color (End A) : White
  • Wire Color (Base) : Red, Black, Blue, Orange

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : .7 - 1.03 MM  [.027 - .04 INCH ]
  • Wire Size (AWG) : 24

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.059 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476, CSA LR7189
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Latch

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Cable Assembly (End A) : MINI-CT Receptacle
  • Cable Assembly Type : MINI-CT Pigtail
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1-2058943-4
Product Name Lighting Cable Assemblies
Product Type MINI-CT Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 2618095 - RS Components, Ltd.
Specs
Cable Length 0.2493 ft (0.7600 dm)
Standards / Certifications RoHS
View Details
Power Cable - 107821-000 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers
RF Cable Assemblies - 1064529-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details