TE Connectivity Lighting Cable Assemblies 1-2058943-3

Description
Body Features Wire Color : Red, Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (AMP) : 3 Contact Material (Socket) : Copper Alloy Contact Mating Area Plating Material : Pre-Tin Contact Termination Area Plating Material : Tin Contact Transmits (Typical) : Power Contact Type : Socket Dimensions Accepts Wire Insulation Diameter Range : .7 - 1.03 MM  [.027 - .04 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage : 70 VAC, 70 VDC Operating Voltage Reference : AC/DC Housing Features Centerline : 1.5 MM  [.059 INCH ] Housing Color : White Industry Standards Agency/Standard : CSA, UL CSA File Number : LR 7189 UL File Number : E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n For Use With : Rec Contact 353907-1,353918-1, Header: 2106091 Packaging Features Packaging Method : Package Product Type Features Applies To : Wire/Cable Connector Style : Receptacle Product Line : Mini-CT Product Type : Cable Assembly Sealed : No Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Wire Color : Red, Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (AMP) : 3 Contact Material (Socket) : Copper Alloy Contact Mating Area Plating Material : Pre-Tin Contact Termination Area Plating Material : Tin Contact Transmits (Typical) : Power Contact Type : Socket Dimensions Accepts Wire Insulation Diameter Range : .7 - 1.03 MM  [.027 - .04 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage : 70 VAC, 70 VDC Operating Voltage Reference : AC/DC Housing Features Centerline : 1.5 MM  [.059 INCH ] Housing Color : White Industry Standards Agency/Standard : CSA, UL CSA File Number : LR 7189 UL File Number : E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n For Use With : Rec Contact 353907-1,353918-1, Header: 2106091 Packaging Features Packaging Method : Package Product Type Features Applies To : Wire/Cable Connector Style : Receptacle Product Line : Mini-CT Product Type : Cable Assembly Sealed : No Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 1-2058943-3 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
1-2058943-3
Lighting Cable Assemblies 1-2058943-3
Body Features Wire Color : Red, Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (AMP) : 3 Contact Material (Socket) : Copper Alloy Contact Mating Area Plating Material : Pre-Tin Contact Termination Area Plating Material : Tin Contact Transmits (Typical) : Power Contact Type : Socket Dimensions Accepts Wire Insulation Diameter Range : .7 - 1.03 MM  [.027 - .04 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage : 70 VAC, 70 VDC Operating Voltage Reference : AC/DC Housing Features Centerline : 1.5 MM  [.059 INCH ] Housing Color : White Industry Standards Agency/Standard : CSA, UL CSA File Number : LR 7189 UL File Number : E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n For Use With : Rec Contact 353907-1,353918-1, Header: 2106091 Packaging Features Packaging Method : Package Product Type Features Applies To : Wire/Cable Connector Style : Receptacle Product Line : Mini-CT Product Type : Cable Assembly Sealed : No Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Wire Color : Red, Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (AMP) : 3
  • Contact Material (Socket) : Copper Alloy
  • Contact Mating Area Plating Material : Pre-Tin
  • Contact Termination Area Plating Material : Tin
  • Contact Transmits (Typical) : Power
  • Contact Type : Socket

Dimensions


  • Accepts Wire Insulation Diameter Range : .7 - 1.03 MM  [.027 - .04 INCH ]
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage : 70 VAC, 70 VDC
  • Operating Voltage Reference : AC/DC

Housing Features


  • Centerline : 1.5 MM  [.059 INCH ]
  • Housing Color : White

Industry Standards


  • Agency/Standard : CSA, UL
  • CSA File Number : LR 7189
  • UL File Number : E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Latch

Operation/Application


  • For Use With : Rec Contact 353907-1,353918-1, Header: 2106091

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Applies To : Wire/Cable
  • Connector Style : Receptacle
  • Product Line : Mini-CT
  • Product Type : Cable Assembly
  • Sealed : No
  • Wire/Cable Type : Discrete Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1-2058943-3
Product Name Lighting Cable Assemblies
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064553-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details