Body Features Connector Color (End A) : White Wire Color (Base) : Red, Black
Configuration Features Number of Positions : 2 Number of Rows : 1
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin Contact Type : Socket Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : .7 - 1.03 MM [.027 - .04 INCH ] Wire Size (AWG) : 24
Electrical Characteristics Operating Voltage (VAC) : 70 Operating Voltage (VDC) : 70
Housing Features Centerline (Pitch) : 1.5 MM [.059 INCH ]
Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0
Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch
Operation/Applicatio
n Circuit Application : Power
Other Cable Assembly Length : .08 M [.263 FT ]
Packaging Features Packaging Method : Package
Product Type Features Cable Assembly (End A) : MINI-CT Receptacle Cable Assembly Type : MINI-CT Pigtail Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Connector Color (End A) : White
- Wire Color (Base) : Red, Black
Configuration Features
- Number of Positions : 2
- Number of Rows : 1
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 3
- Contact Mating Area Plating Material : Tin
- Contact Type : Socket
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : .7 - 1.03 MM [.027 - .04 INCH ]
- Wire Size (AWG) : 24
Electrical Characteristics
- Operating Voltage (VAC) : 70
- Operating Voltage (VDC) : 70
Housing Features
- Centerline (Pitch) : 1.5 MM [.059 INCH ]
Industry Standards
- Compatible With Agency/Standards Products : UL, CSA
- Compatible With Approved Standards Products : CSA LR7189, UL E28476
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Mating Alignment : With
- Mating Alignment Type : Polarization
- Mating Retention : With
- Mating Retention Type : Locking Latch
Operation/Application
- Circuit Application : Power
Other
- Cable Assembly Length : .08 M [.263 FT ]
Packaging Features
- Packaging Method : Package
Product Type Features
- Cable Assembly (End A) : MINI-CT Receptacle
- Cable Assembly Type : MINI-CT Pigtail
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]