TE Connectivity PCB Headers & Receptacles 1-2057460-0

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Loaded Positions : 184 Number of Pairs : 56 Number of Positions : 190 Number of Power Positions : 6 Number of Signal Positions : 8 PCB Mount Orientation : Vertical Pairs per Column : 8 Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Round Contact Type : Pin Mating Tab Thickness : .15 MM  [.006 INCH ] Mating Tab Width : .4 MM  [.016 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height : 9.8 MM  [.386 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Stack Height : 10 MM  [.394 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 750 Impedance (OHM) : 100 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 6 Housing Features Centerline (Pitch) : 6.09 MM , 3.04 MM , 1.27 MM , 2.28 MM  [.24 INCH , .05 INCH , .09 INCH , .12 INCH ] Housing Material : Liquid Crystal Polymer (LCP) (High Temp Thermoplastic) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : 16 Termination Features Rectangular Termination Post & Tail Thickness : .15 MM  [.006 INCH ] Rectangular Termination Post & Tail Width : .43 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM , 1.45 MM  [.057 INCH , .08 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Loaded Positions : 184 Number of Pairs : 56 Number of Positions : 190 Number of Power Positions : 6 Number of Signal Positions : 8 PCB Mount Orientation : Vertical Pairs per Column : 8 Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Round Contact Type : Pin Mating Tab Thickness : .15 MM  [.006 INCH ] Mating Tab Width : .4 MM  [.016 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height : 9.8 MM  [.386 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Stack Height : 10 MM  [.394 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 750 Impedance (OHM) : 100 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 6 Housing Features Centerline (Pitch) : 6.09 MM , 3.04 MM , 1.27 MM , 2.28 MM  [.24 INCH , .05 INCH , .09 INCH , .12 INCH ] Housing Material : Liquid Crystal Polymer (LCP) (High Temp Thermoplastic) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : 16 Termination Features Rectangular Termination Post & Tail Thickness : .15 MM  [.006 INCH ] Rectangular Termination Post & Tail Width : .43 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM , 1.45 MM  [.057 INCH , .08 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-2057460-0 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-2057460-0
PCB Headers & Receptacles 1-2057460-0
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Loaded Positions : 184 Number of Pairs : 56 Number of Positions : 190 Number of Power Positions : 6 Number of Signal Positions : 8 PCB Mount Orientation : Vertical Pairs per Column : 8 Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Shape & Form : Round Contact Type : Pin Mating Tab Thickness : .15 MM  [.006 INCH ] Mating Tab Width : .4 MM  [.016 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height : 9.8 MM  [.386 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Stack Height : 10 MM  [.394 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 750 Impedance (OHM) : 100 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 6 Housing Features Centerline (Pitch) : 6.09 MM , 3.04 MM , 1.27 MM , 2.28 MM  [.24 INCH , .05 INCH , .09 INCH , .12 INCH ] Housing Material : Liquid Crystal Polymer (LCP) (High Temp Thermoplastic) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : 16 Termination Features Rectangular Termination Post & Tail Thickness : .15 MM  [.006 INCH ] Rectangular Termination Post & Tail Width : .43 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM , 1.45 MM  [.057 INCH , .08 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Mezzanine (Stacking)
  • Number of Loaded Positions : 184
  • Number of Pairs : 56
  • Number of Positions : 190
  • Number of Power Positions : 6
  • Number of Signal Positions : 8
  • PCB Mount Orientation : Vertical
  • Pairs per Column : 8
  • Stackable : Yes

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Layout : Staggered
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Shape & Form : Round
  • Contact Type : Pin
  • Mating Tab Thickness : .15 MM  [.006 INCH ]
  • Mating Tab Width : .4 MM  [.016 INCH ]
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Connector Height : 9.8 MM  [.386 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Stack Height : 10 MM  [.394 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 750
  • Impedance (OHM) : 100
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 6

Housing Features


  • Centerline (Pitch) : 6.09 MM , 3.04 MM , 1.27 MM , 2.28 MM  [.24 INCH , .05 INCH , .09 INCH , .12 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP) (High Temp Thermoplastic)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 24

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Data Rate (GBS) : 16

Termination Features


  • Rectangular Termination Post & Tail Thickness : .15 MM  [.006 INCH ]
  • Rectangular Termination Post & Tail Width : .43 MM  [.017 INCH ]
  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM , 1.45 MM  [.057 INCH , .08 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-2057460-0
Product Name PCB Headers & Receptacles
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 1.5 amps
Insulation Resistance 1000 Mohms
Dielectric Withstanding Voltage 0.7500 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102393-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102267-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102398-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102976-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details