TE Connectivity Pluggable I/O Cable Assemblies 1-2053453-3

Description
Body Features Equalized : No Pluggable I/O Cable Assembly Color : Black Configuration Features Configuration : Break-Out Keyed Position : 2-4 Number of Pluggable I/O Cable Assembly Positions : 8-Pair Number of Power Positions : 0 Number of Signal Positions : 16 Pluggable I/O Cable Assembly Keyed : No Dimensions Pluggable I/O Cable Assembly Overall Outside Cable Diameter : 5.21 mm Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Industry Standards Pluggable I/O Cable Assembly Flammability Rating : CL2 Operation/Applicatio n Halogen Free : No Other Cable Assembly Length : 4 M  [13.12 FT ] Product Type Features Cable Assembly Category : Industry Standard, High Speed Pluggable I/O Cable Assembly Cable Style : Madison TurboTwin - Round Jacketed Pluggable I/O Cable Assembly Connector Type (End A) : QSFP Pluggable I/O Cable Assembly Connector Type (End B) : SFP+ Pluggable I/O Cable Assembly Shielded : Yes Pluggable I/O Cable Assembly Type : Pluggable / Direct Attach Product Type : Cable Assembly Signal Characteristics Data Rate (GBS) : 10
Request a Quote
Description
Body Features Equalized : No Pluggable I/O Cable Assembly Color : Black Configuration Features Configuration : Break-Out Keyed Position : 2-4 Number of Pluggable I/O Cable Assembly Positions : 8-Pair Number of Power Positions : 0 Number of Signal Positions : 16 Pluggable I/O Cable Assembly Keyed : No Dimensions Pluggable I/O Cable Assembly Overall Outside Cable Diameter : 5.21 mm Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Industry Standards Pluggable I/O Cable Assembly Flammability Rating : CL2 Operation/Applicatio n Halogen Free : No Other Cable Assembly Length : 4 M  [13.12 FT ] Product Type Features Cable Assembly Category : Industry Standard, High Speed Pluggable I/O Cable Assembly Cable Style : Madison TurboTwin - Round Jacketed Pluggable I/O Cable Assembly Connector Type (End A) : QSFP Pluggable I/O Cable Assembly Connector Type (End B) : SFP+ Pluggable I/O Cable Assembly Shielded : Yes Pluggable I/O Cable Assembly Type : Pluggable / Direct Attach Product Type : Cable Assembly Signal Characteristics Data Rate (GBS) : 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pluggable I/O Cable Assemblies - 1-2053453-3 - TE Connectivity
Berwyn, PA, United States
Pluggable I/O Cable Assemblies
1-2053453-3
Pluggable I/O Cable Assemblies 1-2053453-3
Body Features Equalized : No Pluggable I/O Cable Assembly Color : Black Configuration Features Configuration : Break-Out Keyed Position : 2-4 Number of Pluggable I/O Cable Assembly Positions : 8-Pair Number of Power Positions : 0 Number of Signal Positions : 16 Pluggable I/O Cable Assembly Keyed : No Dimensions Pluggable I/O Cable Assembly Overall Outside Cable Diameter : 5.21 mm Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Industry Standards Pluggable I/O Cable Assembly Flammability Rating : CL2 Operation/Applicatio n Halogen Free : No Other Cable Assembly Length : 4 M  [13.12 FT ] Product Type Features Cable Assembly Category : Industry Standard, High Speed Pluggable I/O Cable Assembly Cable Style : Madison TurboTwin - Round Jacketed Pluggable I/O Cable Assembly Connector Type (End A) : QSFP Pluggable I/O Cable Assembly Connector Type (End B) : SFP+ Pluggable I/O Cable Assembly Shielded : Yes Pluggable I/O Cable Assembly Type : Pluggable / Direct Attach Product Type : Cable Assembly Signal Characteristics Data Rate (GBS) : 10

Body Features


  • Equalized : No
  • Pluggable I/O Cable Assembly Color : Black

Configuration Features


  • Configuration : Break-Out
  • Keyed Position : 2-4
  • Number of Pluggable I/O Cable Assembly Positions : 8-Pair
  • Number of Power Positions : 0
  • Number of Signal Positions : 16
  • Pluggable I/O Cable Assembly Keyed : No

Dimensions


  • Pluggable I/O Cable Assembly Overall Outside Cable Diameter : 5.21 mm
  • Wire Size (MMSQ) : .129
  • Wire Size (AWG) : 26

Industry Standards


  • Pluggable I/O Cable Assembly Flammability Rating : CL2

Operation/Application


  • Halogen Free : No

Other


  • Cable Assembly Length : 4 M  [13.12 FT ]

Product Type Features


  • Cable Assembly Category : Industry Standard, High Speed
  • Pluggable I/O Cable Assembly Cable Style : Madison TurboTwin - Round Jacketed
  • Pluggable I/O Cable Assembly Connector Type (End A) : QSFP
  • Pluggable I/O Cable Assembly Connector Type (End B) : SFP+
  • Pluggable I/O Cable Assembly Shielded : Yes
  • Pluggable I/O Cable Assembly Type : Pluggable / Direct Attach
  • Product Type : Cable Assembly

Signal Characteristics


  • Data Rate (GBS) : 10
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1-2053453-3
Product Name Pluggable I/O Cable Assemblies
Cable Length 13.12 ft (40 dm)
Unlock Full Specs
to access all available technical data

Similar Products