TE Connectivity
Connector Contacts
1-205089-1
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold Contact Size : Size 20 Contact Type : Pin Mating Pin Diameter (MM) : .04
Dimensions Compatible Insulation Diameter Range : .07 MM [1.83 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Identification Marking Contact Color Code : None
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Round Termination Post & Tail Diameter : .04 MM [1.04 INCH ] Termination Method to Wire & Cable : Crimp Termination Post & Tail Length (MM) : .33
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold Contact Size : Size 20 Contact Type : Pin Mating Pin Diameter (MM) : .04
Dimensions Compatible Insulation Diameter Range : .07 MM [1.83 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Identification Marking Contact Color Code : None
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Round Termination Post & Tail Diameter : .04 MM [1.04 INCH ] Termination Method to Wire & Cable : Crimp Termination Post & Tail Length (MM) : .33
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold Contact Size : Size 20 Contact Type : Pin Mating Pin Diameter (MM) : .04
Dimensions Compatible Insulation Diameter Range : .07 MM [1.83 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Identification Marking Contact Color Code : None
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Round Termination Post & Tail Diameter : .04 MM [1.04 INCH ] Termination Method to Wire & Cable : Crimp Termination Post & Tail Length (MM) : .33
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 7.5
- Contact Mating Area Plating Material : Gold
- Contact Size : Size 20
- Contact Type : Pin
- Mating Pin Diameter (MM) : .04
Dimensions
- Compatible Insulation Diameter Range : .07 MM [1.83 INCH ]
- Wire Size (MMSQ) : .2 - .6
- Wire Size (AWG) : 24 - 20
Identification Marking
- Contact Color Code : None
Mechanical Attachment
- Wire Insulation Support : Without
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 1000
Termination Features
- Product Terminates To : Wire & Cable
- Round Termination Post & Tail Diameter : .04 MM [1.04 INCH ]
- Termination Method to Wire & Cable : Crimp
- Termination Post & Tail Length (MM) : .33
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1-205089-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Insulated
North American
10 to 12 AWG
International
4 to 6 mm2
View Details
Material
Tin
Features
RoHS
North American
16 to 26 AWG
View Details
2 suppliers
Material
Tin
Features
RoHS
North American
8 to 14 AWG
View Details
2 suppliers