TE Connectivity D-Sub Connector Contacts 1-205089-0

Description
Body Features Color Code : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold Contact Style : Standard Contact Type : Pin Contact Underplating Material : Nickel D-Sub Contact Size : 20 PCB Contact Termination Area Plating Material : Gold Pin Diameter (MM) : .03 Dimensions Insulation Diameter (Max) : .07 MM  [1.83 INCH ] Post Diameter : .04 MM  [1.04 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal High Current : No Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Product Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Termination Post Length (MM) : .33 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Color Code : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold Contact Style : Standard Contact Type : Pin Contact Underplating Material : Nickel D-Sub Contact Size : 20 PCB Contact Termination Area Plating Material : Gold Pin Diameter (MM) : .03 Dimensions Insulation Diameter (Max) : .07 MM  [1.83 INCH ] Post Diameter : .04 MM  [1.04 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal High Current : No Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Product Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Termination Post Length (MM) : .33 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Contacts - 1-205089-0 - TE Connectivity
Berwyn, PA, United States
D-Sub Connector Contacts
1-205089-0
D-Sub Connector Contacts 1-205089-0
Body Features Color Code : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold Contact Style : Standard Contact Type : Pin Contact Underplating Material : Nickel D-Sub Contact Size : 20 PCB Contact Termination Area Plating Material : Gold Pin Diameter (MM) : .03 Dimensions Insulation Diameter (Max) : .07 MM  [1.83 INCH ] Post Diameter : .04 MM  [1.04 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal High Current : No Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Product Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Termination Post Length (MM) : .33 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Color Code : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Material : Gold
  • Contact Style : Standard
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • D-Sub Contact Size : 20
  • PCB Contact Termination Area Plating Material : Gold
  • Pin Diameter (MM) : .03

Dimensions


  • Insulation Diameter (Max) : .07 MM  [1.83 INCH ]
  • Post Diameter : .04 MM  [1.04 INCH ]
  • Wire Size (MMSQ) : .2 - .6
  • Wire Size (AWG) : 24 - 20

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Signal
  • High Current : No

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Product Type : Contact

Termination Features


  • Termination Method to Wire & Cable : Crimp
  • Termination Post Length (MM) : .33

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-205089-0
Product Name D-Sub Connector Contacts
North American 20 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1969529-1 - TE Connectivity
Specs
Material Unplated
Features RoHS; Insulated
North American 14 to 18 AWG
View Details
PCB Terminals - 1-1627334-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Connector Contacts - 104481-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-175196-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details