Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 10 G [.353 OZ ]
Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A (NO) Contact Number of Poles : 1
Contact Features Contact Material : AgSnO2
Electrical Characteristics Coil Power Rating DC (WATT) : .243 Coil Voltage Rating (VDC) : 60 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000
Mechanical Attachment Product Mount Type : Board Mount
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : DC
Other Height Class (Mechanical) : >14 - ≤16 MM [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >7 - ≤11 MM [>.276 - ≤.433 INCH ]
Packaging Features Packaging Method : Carton & Tube
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins
Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
- Product Weight : 10 G [.353 OZ ]
Configuration Features
- Coil Special Features : UL Coil Insulation Class F
- Contact Arrangement : 1 Form A (NO)
- Contact Number of Poles : 1
Contact Features
- Contact Material : AgSnO2
Electrical Characteristics
- Coil Power Rating DC (WATT) : .243
- Coil Voltage Rating (VDC) : 60
- Contact Current Rating (AMP) : 10
- Contact Voltage Rating (VAC) : 277
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000
Mechanical Attachment
- Product Mount Type : Board Mount
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : DC
Other
- Height Class (Mechanical) : >14 - ≤16 MM [>.551 - ≤.63 INCH ]
- Length Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
- Width Class (Mechanical) : >7 - ≤11 MM [>.276 - ≤.433 INCH ]
Packaging Features
- Packaging Method : Carton & Tube
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay
Termination Features
- Coil Termination & Connection Type : Solder Pins
- Main Termination & Connection Type : Solder Pins
Usage Conditions
- Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ]
- Environmental Category of Protection : RTIII
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]