TE Connectivity
Connector Contacts
1-204370-2
Description
Contact Features Contact Base Material : Copper Alloy Contact Color Bands : Orange, Blue, Black Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Size : Size 22 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter (MM) : .03
Dimensions Compatible Insulation Diameter Range : .05 MM [1.38 INCH ] Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22
Identification Marking Contact Color Code : Black, Blue, Orange
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Termination Features Product Terminates To : Wire & Cable Round Termination Post & Tail Diameter : .03 MM [.76 INCH ] Termination Method to Wire & Cable : Crimp Termination Post & Tail Length (MM) : .3
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Copper Alloy Contact Color Bands : Orange, Blue, Black Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Size : Size 22 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter (MM) : .03
Dimensions Compatible Insulation Diameter Range : .05 MM [1.38 INCH ] Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22
Identification Marking Contact Color Code : Black, Blue, Orange
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Termination Features Product Terminates To : Wire & Cable Round Termination Post & Tail Diameter : .03 MM [.76 INCH ] Termination Method to Wire & Cable : Crimp Termination Post & Tail Length (MM) : .3
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Copper Alloy Contact Color Bands : Orange, Blue, Black Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Size : Size 22 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter (MM) : .03
Dimensions Compatible Insulation Diameter Range : .05 MM [1.38 INCH ] Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22
Identification Marking Contact Color Code : Black, Blue, Orange
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Termination Features Product Terminates To : Wire & Cable Round Termination Post & Tail Diameter : .03 MM [.76 INCH ] Termination Method to Wire & Cable : Crimp Termination Post & Tail Length (MM) : .3
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Contact Features
- Contact Base Material : Copper Alloy
- Contact Color Bands : Orange, Blue, Black
- Contact Current Rating (Max) (AMP) : 5
- Contact Mating Area Plating Material : Gold
- Contact Size : Size 22
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Mating Pin Diameter (MM) : .03
Dimensions
- Compatible Insulation Diameter Range : .05 MM [1.38 INCH ]
- Wire Size (MMSQ) : .08 - .4
- Wire Size (AWG) : 28 - 22
Identification Marking
- Contact Color Code : Black, Blue, Orange
Mechanical Attachment
- Wire Insulation Support : Without
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 5000
Termination Features
- Product Terminates To : Wire & Cable
- Round Termination Post & Tail Diameter : .03 MM [.76 INCH ]
- Termination Method to Wire & Cable : Crimp
- Termination Post & Tail Length (MM) : .3
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1-204370-2 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
14 to 17 AWG
View Details
North American
20 to 24 AWG
International
0.2000 to 0.5600 mm2
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Terminal Type
Connector Pin; Wire Pin Terminal
Material
Tin
Features
RoHS; Insulated
View Details