TE Connectivity Pluggable I/O Cable Assemblies 1-2032757-3

Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Strain Relief Type : Overmold Configuration Features Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Outside Cable Diameter : 6.48 MM  [.255 INCH ] Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Alloy Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 12 M  [39.369 FT ] Product Type Features Cable Assembly Category : High Speed Cable Assembly Type : SFP+ Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed Connector Type (End A) : SFP+ Plug Connector Type (End B) : SFP+ Plug Latching Style : Retractable Pin Signal Characteristics Data Rate (GBS) : 10
Request a Quote
Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Strain Relief Type : Overmold Configuration Features Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Outside Cable Diameter : 6.48 MM  [.255 INCH ] Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Alloy Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 12 M  [39.369 FT ] Product Type Features Cable Assembly Category : High Speed Cable Assembly Type : SFP+ Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed Connector Type (End A) : SFP+ Plug Connector Type (End B) : SFP+ Plug Latching Style : Retractable Pin Signal Characteristics Data Rate (GBS) : 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pluggable I/O Cable Assemblies - 1-2032757-3 - TE Connectivity
Berwyn, PA, United States
Pluggable I/O Cable Assemblies
1-2032757-3
Pluggable I/O Cable Assemblies 1-2032757-3
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Strain Relief Type : Overmold Configuration Features Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Outside Cable Diameter : 6.48 MM  [.255 INCH ] Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Alloy Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 12 M  [39.369 FT ] Product Type Features Cable Assembly Category : High Speed Cable Assembly Type : SFP+ Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed Connector Type (End A) : SFP+ Plug Connector Type (End B) : SFP+ Plug Latching Style : Retractable Pin Signal Characteristics Data Rate (GBS) : 10

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : CL2
  • Equalized : No
  • Jacket Material : Flexible PVC
  • Strain Relief Type : Overmold

Configuration Features


  • Number of Pairs : 2
  • Number of Positions : 4
  • Number of Signal Positions : 4

Dimensions


  • Outside Cable Diameter : 6.48 MM  [.255 INCH ]
  • Wire Size (MMSQ) : .205
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Impedance (OHM) : 100

Housing Features


  • Housing Material : Zinc Alloy

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 12 M  [39.369 FT ]

Product Type Features


  • Cable Assembly Category : High Speed
  • Cable Assembly Type : SFP+
  • Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed
  • Connector Type (End A) : SFP+ Plug
  • Connector Type (End B) : SFP+ Plug
  • Latching Style : Retractable Pin

Signal Characteristics


  • Data Rate (GBS) : 10
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1-2032757-3
Product Name Pluggable I/O Cable Assemblies
Cable Length 39.37 ft (120 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1081829-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.4921 ft (1.5 dm)
View Details
2 suppliers
RF Cable Assemblies - 1064303-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
4 suppliers