TE Connectivity Pluggable I/O Cable Assemblies 1-2032757-1

Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Strain Relief Type : Overmold Configuration Features Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Outside Cable Diameter : 4.7 MM  [.185 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Alloy Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 10 M  [32.809 FT ] Product Type Features Cable Assembly Category : High Speed Cable Assembly Type : SFP+ Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed Connector Type (End A) : SFP+ Plug Connector Type (End B) : SFP+ Plug Latching Style : Retractable Pin Signal Characteristics Data Rate (GBS) : 10
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Strain Relief Type : Overmold Configuration Features Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Outside Cable Diameter : 4.7 MM  [.185 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Alloy Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 10 M  [32.809 FT ] Product Type Features Cable Assembly Category : High Speed Cable Assembly Type : SFP+ Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed Connector Type (End A) : SFP+ Plug Connector Type (End B) : SFP+ Plug Latching Style : Retractable Pin Signal Characteristics Data Rate (GBS) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable I/O Cable Assemblies - 1-2032757-1 - TE Connectivity
Berwyn, PA, United States
Pluggable I/O Cable Assemblies
1-2032757-1
Pluggable I/O Cable Assemblies 1-2032757-1
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Strain Relief Type : Overmold Configuration Features Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Outside Cable Diameter : 4.7 MM  [.185 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Alloy Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 10 M  [32.809 FT ] Product Type Features Cable Assembly Category : High Speed Cable Assembly Type : SFP+ Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed Connector Type (End A) : SFP+ Plug Connector Type (End B) : SFP+ Plug Latching Style : Retractable Pin Signal Characteristics Data Rate (GBS) : 10

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : CL2
  • Equalized : No
  • Jacket Material : Flexible PVC
  • Strain Relief Type : Overmold

Configuration Features


  • Number of Pairs : 2
  • Number of Positions : 4
  • Number of Signal Positions : 4

Dimensions


  • Outside Cable Diameter : 4.7 MM  [.185 INCH ]
  • Wire Size (MMSQ) : .081
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Impedance (OHM) : 100

Housing Features


  • Housing Material : Zinc Alloy

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 10 M  [32.809 FT ]

Product Type Features


  • Cable Assembly Category : High Speed
  • Cable Assembly Type : SFP+
  • Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed
  • Connector Type (End A) : SFP+ Plug
  • Connector Type (End B) : SFP+ Plug
  • Latching Style : Retractable Pin

Signal Characteristics


  • Data Rate (GBS) : 10
Buy Now
Cable Assemblies - 1-2032757-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1-2032757-1
Cable Assemblies 1-2032757-1
C/A, ACTIVE SFP+ TO SFP+, TI 10M 28AWG

C/A, ACTIVE SFP+ TO SFP+, TI 10M 28AWG

Buy Now
Pluggable Cables - 17-1-2032757-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
17-1-2032757-1-ND
Pluggable Cables 17-1-2032757-1-ND
C/A, ACTIVE SFP+ TO SFP+, TI 10M

C/A, ACTIVE SFP+ TO SFP+, TI 10M

Buy Now Datasheet
Cable Assembly, Sfp-Sfp, 10M, Black, 28Awg; Connector Type A Te Connectivity - 17X8757 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Sfp-Sfp, 10M, Black, 28Awg; Connector Type A Te Connectivity
17X8757
Cable Assembly, Sfp-Sfp, 10M, Black, 28Awg; Connector Type A Te Connectivity 17X8757
CABLE ASSEMBLY, SFP-SFP, 10M, BLACK, 28AWG; Connector Type A:SFP+ 20 Position Plug; Connector Type B:SFP+ 20 Position Plug; Cable Length - Imperial:33ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, SFP-SFP, 10M, BLACK, 28AWG; Connector Type A:SFP+ 20 Position Plug; Connector Type B:SFP+ 20 Position Plug; Cable Length - Imperial:33ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2032757-1 1-2032757-1 17-1-2032757-1-ND 17X8757
Product Name Pluggable I/O Cable Assemblies Cable Assemblies Pluggable Cables Cable Assembly, Sfp-Sfp, 10M, Black, 28Awg; Connector Type A Te Connectivity
Cable Length 32.81 ft (100 dm) 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapter Cables - 1-1499520-1-ND - DigiKey
Specs
Application LAN / Ethernet; Networking
Cable Shielding No Shielding
Cable Length 36.09 ft (110 dm)
View Details