TE Connectivity PCB Headers & Receptacles 1-2029265-8

Description
Body Features Primary Product Color : Natural Configuration Features Number of Loaded Positions : 18 Number of Positions : 18 Number of Power Positions : 18 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.8 MM  [.504 INCH ] Connector Length : 39 MM  [1.535 INCH ] Connector Width : 9.75 MM  [.384 INCH ] PCB Thickness (Recommended) : 1.78 MM  [.07 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Polyamide Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : With PCB Mount Alignment Type : Pegs PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 525 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Loaded Positions : 18 Number of Positions : 18 Number of Power Positions : 18 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.8 MM  [.504 INCH ] Connector Length : 39 MM  [1.535 INCH ] Connector Width : 9.75 MM  [.384 INCH ] PCB Thickness (Recommended) : 1.78 MM  [.07 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Polyamide Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : With PCB Mount Alignment Type : Pegs PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 525 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-2029265-8 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-2029265-8
PCB Headers & Receptacles 1-2029265-8
Body Features Primary Product Color : Natural Configuration Features Number of Loaded Positions : 18 Number of Positions : 18 Number of Power Positions : 18 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.8 MM  [.504 INCH ] Connector Length : 39 MM  [1.535 INCH ] Connector Width : 9.75 MM  [.384 INCH ] PCB Thickness (Recommended) : 1.78 MM  [.07 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Polyamide Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : With PCB Mount Alignment Type : Pegs PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 525 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Loaded Positions : 18
  • Number of Positions : 18
  • Number of Power Positions : 18
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 9
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 12.8 MM  [.504 INCH ]
  • Connector Length : 39 MM  [1.535 INCH ]
  • Connector Width : 9.75 MM  [.384 INCH ]
  • PCB Thickness (Recommended) : 1.78 MM  [.07 INCH ]
  • Row-to-Row Spacing : 4.2 MM  [.165 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Material : Polyamide

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Locking Tab
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Pegs
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 525

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 1-2029265-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-2029265-8
Headers & Wire Housings 1-2029265-8
18P VAL-U-LOK VRTHDR W/PGS GW

18P VAL-U-LOK VRTHDR W/PGS GW

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1-2029265-8 1-2029265-8
Product Name PCB Headers & Receptacles Headers & Wire Housings
Mounting Through-Hole; Board Mount
Voltage Rating 600 volts
Current Rating 9 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102557-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102618-8 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 102153-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102156-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details