TE Connectivity RF Cable Assemblies 1-2016698-7

Description
Body Features Cable Color : Black Jacket Material : FEP Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Nickel (Ni) Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .07 M  [.29 FT ] Product Type Features Cable Assembly (End A) : UMCC GEN 4 Plug Cable Assembly (End B) : UMCC GEN 4 Plug Cable Assembly Type : UMCC4 to UMCC4 Coax Cable Type : 1.13mm Coax Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote
Description
Body Features Cable Color : Black Jacket Material : FEP Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Nickel (Ni) Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .07 M  [.29 FT ] Product Type Features Cable Assembly (End A) : UMCC GEN 4 Plug Cable Assembly (End B) : UMCC GEN 4 Plug Cable Assembly Type : UMCC4 to UMCC4 Coax Cable Type : 1.13mm Coax Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1-2016698-7 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1-2016698-7
RF Cable Assemblies 1-2016698-7
Body Features Cable Color : Black Jacket Material : FEP Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Nickel (Ni) Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .07 M  [.29 FT ] Product Type Features Cable Assembly (End A) : UMCC GEN 4 Plug Cable Assembly (End B) : UMCC GEN 4 Plug Cable Assembly Type : UMCC4 to UMCC4 Coax Cable Type : 1.13mm Coax Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]

Body Features


  • Cable Color : Black
  • Jacket Material : FEP
  • Shield Material : Copper Alloy
  • Shield Plating Material : Nickel

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Nickel (Ni)

Dimensions


  • Outside Cable Diameter : 1.13 MM  [.044 INCH ]
  • Wire Size (AWG) : 32

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 9

Other


  • Cable Assembly Length : .07 M  [.29 FT ]

Product Type Features


  • Cable Assembly (End A) : UMCC GEN 4 Plug
  • Cable Assembly (End B) : UMCC GEN 4 Plug
  • Cable Assembly Type : UMCC4 to UMCC4
  • Coax Cable Type : 1.13mm Coax

Usage Conditions


  • Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1-2016698-7
Product Name RF Cable Assemblies
Application RF
Product Type UMCC GEN 4 Plug
Cable Shielding Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 001839-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers