TE Connectivity ™ OEM Parts - OEM Parts (0 - 9) - 1-2016682-0 1-2016682-0

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039724-1-2016682-0 Color: Black Contact Material: Brass Contact Plating: Gold Conductor Material: Copper Categories: OEM Parts(0-9) Insulation Resistance: 300 MΩ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039724-1-2016682-0 Color: Black Contact Material: Brass Contact Plating: Gold Conductor Material: Copper Categories: OEM Parts(0-9) Insulation Resistance: 300 MΩ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 1-2016682-0 - 1039724-1-2016682-0 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 1-2016682-0
1039724-1-2016682-0
OEM Parts - OEM Parts (0 - 9) - 1-2016682-0 1039724-1-2016682-0
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039724-1-2016682-0 Color: Black Contact Material: Brass Contact Plating: Gold Conductor Material: Copper Categories: OEM Parts(0-9) Insulation Resistance: 300 MΩ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039724-1-2016682-0
Color: Black
Contact Material: Brass
Contact Plating: Gold
Conductor Material: Copper
Categories: OEM Parts(0-9)
Insulation Resistance: 300 MΩ
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1039724-1-2016682-0
Product Name OEM Parts - OEM Parts (0 - 9) - 1-2016682-0
Unlock Full Specs
to access all available technical data