Body Features Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing
Configuration Features Number of Connectorized Ends : 2
Contact Features Ferrule Material : Brass
Dimensions Outside Cable Diameter : 2.6 MM [.1 INCH ] Wire Size (AWG) : 24 - 26
Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 500 Operating Voltage (V) : 60
Operation/Applicatio
n Operating Frequency Range (GHZ) : 67
Other Cable Assembly Length : 1.5 M [4.92 FT ] Dielectric Material : Polytetrafluoroethyl
ene (PTFE)
Product Type Features Cable Assembly (End A) : 1.85mm Series RF Jack Cable Assembly (End B) : 1.85mm Series RF Jack Cable Assembly Type : 1.85mm to 1.85mm
Signal Characteristics Velocity of Propagation (PCT) : 74
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Cable Color : Black
- Conductor Material : Copper
- Conductor Plating Material : Gold
- Jacket Material : FEP
- Strain Relief Type : Heat Shrink Tubing
Configuration Features
- Number of Connectorized Ends : 2
Contact Features
Dimensions
- Outside Cable Diameter : 2.6 MM [.1 INCH ]
- Wire Size (AWG) : 24 - 26
Electrical Characteristics
- Impedance (OHM) : 50
- Insulation Resistance (MEGO) : 500
- Operating Voltage (V) : 60
Operation/Application
- Operating Frequency Range (GHZ) : 67
Other
- Cable Assembly Length : 1.5 M [4.92 FT ]
- Dielectric Material : Polytetrafluoroethylene (PTFE)
Product Type Features
- Cable Assembly (End A) : 1.85mm Series RF Jack
- Cable Assembly (End B) : 1.85mm Series RF Jack
- Cable Assembly Type : 1.85mm to 1.85mm
Signal Characteristics
- Velocity of Propagation (PCT) : 74
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]