TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-200835-1

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 5.58 MM  [.219 INCH ] Product Length : 20.1 MM  [.791 INCH ] Product Width : 5.58 MM  [.22 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 4 - 40UNC- 2B Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Socket Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 5.58 MM  [.219 INCH ] Product Length : 20.1 MM  [.791 INCH ] Product Width : 5.58 MM  [.22 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 4 - 40UNC- 2B Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Socket Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-200835-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-200835-1
Connector Hardware, Mounts, Locks & Retainers 1-200835-1
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 5.58 MM  [.219 INCH ] Product Length : 20.1 MM  [.791 INCH ] Product Width : 5.58 MM  [.22 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 4 - 40UNC- 2B Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Socket Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Height : 5.58 MM  [.219 INCH ]
  • Product Length : 20.1 MM  [.791 INCH ]
  • Product Width : 5.58 MM  [.22 INCH ]

Mechanical Attachment


  • Hardware Type Included : Nuts and Lockwashers
  • Thread Size : 4 - 40UNC- 2B

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Kit
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connector Accessories - A33448-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A33448-ND
Backplane Connector Accessories A33448-ND
Connector Guide Socket For M Series 4-40 Thread

Connector Guide Socket For M Series 4-40 Thread

Buy Now Datasheet
Backplane Connector Accessories - 17-1-200835-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
17-1-200835-1-ND
Backplane Connector Accessories 17-1-200835-1-ND
CONN GUIDE SOCKT CORNER 34/50POS

CONN GUIDE SOCKT CORNER 34/50POS

Buy Now Datasheet
Connectors - 1-200835-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
1-200835-1
Connectors 1-200835-1
SERIES M MIN. RECT. GUIDE SOC

SERIES M MIN. RECT. GUIDE SOC

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-200835-1 A33448-ND 1-200835-1 1-200835-1
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Connectors
Unlock Full Specs
to access all available technical data

Similar Products