TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-200833-1

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 5.58 MM  [.219 INCH ] Product Length : 21 MM  [.84 INCH ] Product Width : 5.58 MM  [.22 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 4 - 40UNC- 2B Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Pin Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 5.58 MM  [.219 INCH ] Product Length : 21 MM  [.84 INCH ] Product Width : 5.58 MM  [.22 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 4 - 40UNC- 2B Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Pin Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-200833-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-200833-1
Connector Hardware, Mounts, Locks & Retainers 1-200833-1
Body Features Primary Product Material : Stainless Steel Dimensions Product Height : 5.58 MM  [.219 INCH ] Product Length : 21 MM  [.84 INCH ] Product Width : 5.58 MM  [.22 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Thread Size : 4 - 40UNC- 2B Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Pin Kit Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Height : 5.58 MM  [.219 INCH ]
  • Product Length : 21 MM  [.84 INCH ]
  • Product Width : 5.58 MM  [.22 INCH ]

Mechanical Attachment


  • Hardware Type Included : Nuts and Lockwashers
  • Thread Size : 4 - 40UNC- 2B

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin Kit
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connector Accessories - A33447-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A33447-ND
Backplane Connector Accessories A33447-ND
Connector Guide Pin For M Series 4-40 Thread

Connector Guide Pin For M Series 4-40 Thread

Buy Now Datasheet
Backplane Connectors - 1-200833-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-200833-1
Backplane Connectors 1-200833-1
SERIES M GUIDE PIN ST. STL.

SERIES M GUIDE PIN ST. STL.

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1-200833-1
Backplane Connectors 1-200833-1
Backplane Connectors

Backplane Connectors

Buy Now
1-200833-1 Rohs Compliant Amp - Te Connectivity - 84AC3342 - Newark, An Avnet Company
Chicago, IL, United States
1-200833-1 Rohs Compliant Amp - Te Connectivity
84AC3342
1-200833-1 Rohs Compliant Amp - Te Connectivity 84AC3342
1-200833-1 ROHS COMPLIANT: YES

1-200833-1 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-200833-1 A33447-ND 1-200833-1 84AC3342
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Backplane Connectors 1-200833-1 Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products