TE Connectivity Pluggable IO Connectors & Cages 1-2007567-7

Description
Configuration Features Number of Ports : 12 Number of Positions : 240 Port Matrix Configuration : 2 x 6 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness (MICM) : .76 Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Enhanced Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Package Product Type Features Cage Type : Stacked Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Ports : 12 Number of Positions : 240 Port Matrix Configuration : 2 x 6 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness (MICM) : .76 Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Enhanced Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Package Product Type Features Cage Type : Stacked Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pluggable IO Connectors & Cages - 1-2007567-7 - TE Connectivity
Berwyn, PA, United States
Pluggable IO Connectors & Cages
1-2007567-7
Pluggable IO Connectors & Cages 1-2007567-7
Configuration Features Number of Ports : 12 Number of Positions : 240 Port Matrix Configuration : 2 x 6 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness (MICM) : .76 Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM  [.031 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Enhanced Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Package Product Type Features Cage Type : Stacked Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 12
  • Number of Positions : 240
  • Port Matrix Configuration : 2 x 6

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness (MICM) : .76
  • Tail Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Cage Material : Nickel Silver
  • Centerline (Pitch) : .8 MM  [.031 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : SFP+ Enhanced

Other


  • EMI Containment Feature Type : Elastomeric Gasket
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Cage Type : Stacked
  • Form Factor : SFP+
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-2007567-7
Product Name Pluggable IO Connectors & Cages
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products