Configuration Features Lightpipe Style : Standard Number of Ports : 4 Number of Positions : 80 Port Matrix Configuration : 2 x 2
Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness (MICM) : .76 Tail Plating Material : Tin
Dimensions PCB Thickness (Recommended) : 1.5 MM [.059 INCH ]
Electrical Characteristics Data Rate (Max) (GBS) : 16
Housing Features Cage Material : Nickel Silver Centerline (Pitch) : .8 MM [.031 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Operation/Applicatio
n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : SFP+ Enhanced
Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes
Packaging Features Packaging Method : Box
Product Type Features Cage Type : Stacked Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : Yes
Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM [.118 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Configuration Features
- Lightpipe Style : Standard
- Number of Ports : 4
- Number of Positions : 80
- Port Matrix Configuration : 2 x 2
Contact Features
- Contact Current Rating (Max) (AMP) : .5
- Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
- Contact Mating Area Plating Material Thickness (MICM) : .76
- Tail Plating Material : Tin
Dimensions
- PCB Thickness (Recommended) : 1.5 MM [.059 INCH ]
Electrical Characteristics
- Data Rate (Max) (GBS) : 16
Housing Features
- Cage Material : Nickel Silver
- Centerline (Pitch) : .8 MM [.031 INCH ]
Industry Standards
- UL Flammability Rating : UL 94V-0
Operation/Application
- Circuit Application : Signal
- Heat Sink Compatible : No
- Pluggable I/O Applications : SFP+ Enhanced
Other
- EMI Containment Feature Type : Elastomeric Gasket
- Included Lightpipe : Yes
Packaging Features
Product Type Features
- Cage Type : Stacked
- Form Factor : SFP+
- Pluggable I/O Product Type : Cage Assembly with Integrated Connector
- Sealable : Yes
Termination Features
- Termination Method to PCB : Through Hole - Press-Fit
- Termination Post & Tail Length : 3 MM [.118 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]