TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-2000713-4

Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Nickel Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Key Orientation : 135° Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Nickel Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Key Orientation : 135° Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-2000713-4 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-2000713-4
Connector Hardware, Mounts, Locks & Retainers 1-2000713-4
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Nickel Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Key Orientation : 135° Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Nickel
  • Product Orientation : Right Angle

Configuration Features


  • Accessory Placement Location : Front Board
  • Key Orientation : 135°

Industry Standards


  • Industry Standard : VITA 46

Mechanical Attachment


  • Product Mount Type : Board Mount

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connector Accessories - 17-1-2000713-4-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
17-1-2000713-4-ND
Backplane Connector Accessories 17-1-2000713-4-ND
RA KEYED GUIDE MOD. VITA 46, MAC

RA KEYED GUIDE MOD. VITA 46, MAC

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2000713-4 17-1-2000713-4-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1016-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Electronic Connector - 332-0007-008-100 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Crimp
View Details
2 suppliers
Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers