TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-2000713-0

Description
Body Features Primary Product Material : Stainless Steel Primary Product Plating Material : Nickel Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Key Orientation : 270° Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Primary Product Plating Material : Nickel Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Key Orientation : 270° Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-2000713-0 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-2000713-0
Connector Hardware, Mounts, Locks & Retainers 1-2000713-0
Body Features Primary Product Material : Stainless Steel Primary Product Plating Material : Nickel Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Key Orientation : 270° Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel
  • Primary Product Plating Material : Nickel
  • Product Orientation : Right Angle

Configuration Features


  • Accessory Placement Location : Front Board
  • Key Orientation : 270°

Industry Standards


  • Industry Standard : VITA 46

Mechanical Attachment


  • Product Mount Type : Board Mount
  • Product Plating Finish : Passivated

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Backplane Connector Accessories - A132119-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A132119-ND
Backplane Connector Accessories A132119-ND
Connector Guide Module For MultiGig RT 2-R Series

Connector Guide Module For MultiGig RT 2-R Series

Buy Now Datasheet
Backplane Connectors - 1-2000713-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-2000713-0
Backplane Connectors 1-2000713-0
RA Keyed Guide Mod, Vita 46, Machined

RA Keyed Guide Mod, Vita 46, Machined

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1-2000713-0
Backplane Connectors 1-2000713-0
Backplane Connectors

Backplane Connectors

Buy Now
1-2000713-0. Rohs Compliant Te Connectivity - 96AC5206 - Newark, An Avnet Company
Chicago, IL, United States
1-2000713-0. Rohs Compliant Te Connectivity
96AC5206
1-2000713-0. Rohs Compliant Te Connectivity 96AC5206
1-2000713-0. ROHS COMPLIANT: YES

1-2000713-0. ROHS COMPLIANT: YES

Supplier's Site
Ra Keyed Guide Mod, Vita 46, Machined Te Connectivity - 17AC6010 - Newark, An Avnet Company
Chicago, IL, United States
Ra Keyed Guide Mod, Vita 46, Machined Te Connectivity
17AC6010
Ra Keyed Guide Mod, Vita 46, Machined Te Connectivity 17AC6010
RA Keyed Guide Mod, Vita 46, Machined

RA Keyed Guide Mod, Vita 46, Machined

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2000713-0 A132119-ND 1-2000713-0 96AC5206
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Backplane Connectors 1-2000713-0. Rohs Compliant Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products