TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-2000676-3

Description
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Thread Size : 10-32 UNF Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Keying Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Thread Size : 10-32 UNF Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Keying Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-2000676-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-2000676-3
Connector Hardware, Mounts, Locks & Retainers 1-2000676-3
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Thread Size : 10-32 UNF Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Keying Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel
  • Product Orientation : Vertical

Configuration Features


  • Accessory Placement Location : Backplane

Industry Standards


  • Industry Standard : VITA 46

Mechanical Attachment


  • Product Mount Type : Board Mount
  • Product Plating Finish : Passivated
  • Thread Size : 10-32 UNF

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Guide Keying Pin
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connectors - 1-2000676-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-2000676-3
Backplane Connectors 1-2000676-3
KEYED GUIDE PIN, MACHINED, MULTIGIG,19MM

KEYED GUIDE PIN, MACHINED, MULTIGIG,19MM

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1-2000676-3
Backplane Connectors 1-2000676-3
Backplane Connectors

Backplane Connectors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2000676-3 1-2000676-3
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connectors
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products