TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-2000676-2

Description
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Thread Size : 10-32 UNF Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Keying Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Thread Size : 10-32 UNF Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Keying Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-2000676-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-2000676-2
Connector Hardware, Mounts, Locks & Retainers 1-2000676-2
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Thread Size : 10-32 UNF Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Keying Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel
  • Product Orientation : Vertical

Configuration Features


  • Accessory Placement Location : Backplane

Industry Standards


  • Industry Standard : VITA 46

Mechanical Attachment


  • Product Mount Type : Board Mount
  • Product Plating Finish : Passivated
  • Thread Size : 10-32 UNF

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Guide Keying Pin
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connector Accessories - 1-2000676-2-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
1-2000676-2-ND
Backplane Connector Accessories 1-2000676-2-ND
KEYED GUIDE PIN, MACHINED, MULTI

KEYED GUIDE PIN, MACHINED, MULTI

Buy Now Datasheet
Backplane Connectors - 1-2000676-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-2000676-2
Backplane Connectors 1-2000676-2
KEYED GUIDE PIN, MACHINED, MULTIGIG,19MM

KEYED GUIDE PIN, MACHINED, MULTIGIG,19MM

Buy Now
Keyed Guide Pin, Machined, Multigig,19Mm Te Connectivity - 06AH3971 - Newark, An Avnet Company
Chicago, IL, United States
Keyed Guide Pin, Machined, Multigig,19Mm Te Connectivity
06AH3971
Keyed Guide Pin, Machined, Multigig,19Mm Te Connectivity 06AH3971
KEYED GUIDE PIN, MACHINED, MULTIGIG,19MM

KEYED GUIDE PIN, MACHINED, MULTIGIG,19MM

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2000676-2 1-2000676-2-ND 1-2000676-2 06AH3971
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Backplane Connectors Keyed Guide Pin, Machined, Multigig,19Mm Te Connectivity
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products