Body Features Primary Product Color : Green Product Orientation : Vertical
Configuration Features Number of Positions : 10 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 45° Wire Entry Location : Side
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin
Dimensions Wire Size (MMSQ) : .2 - 1.4 Wire Size (AWG) : 24 - 16
Electrical Characteristics Operating Voltage (VAC) : 150
Housing Features Centerline (Pitch) : 3.5 MM [.138 INCH ] Housing Material : PA 66
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Plug Wire Protection : With
Termination Features Termination Method to Wire & Cable : Spring Terminal, Push-in
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Primary Product Color : Green
- Product Orientation : Vertical
Configuration Features
- Number of Positions : 10
- Number of Rows : 1
- Stacking Configuration : Side Stackable
- Wire Entry Angle : 45°
- Wire Entry Location : Side
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 10
- Contact Mating Area Plating Material : Tin
Dimensions
- Wire Size (MMSQ) : .2 - 1.4
- Wire Size (AWG) : 24 - 16
Electrical Characteristics
- Operating Voltage (VAC) : 150
Housing Features
- Centerline (Pitch) : 3.5 MM [.138 INCH ]
- Housing Material : PA 66
Operation/Application
- Circuit Application : Power & Signal
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- Terminal Block Connector Type : Plug
- Wire Protection : With
Termination Features
- Termination Method to Wire & Cable : Spring Terminal, Push-in
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]