TE Connectivity Headers, Plugs and Sockets 1-1986723-8

Description
"18 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"18 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A104482-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104482-ND
Headers, Plugs and Sockets A104482-ND
"18 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"18 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Str Plug Spring Type Rh 18P, 3.50Mm Amp - Te Connectivity - 41AJ0116 - Newark, An Avnet Company
Chicago, IL, United States
Str Plug Spring Type Rh 18P, 3.50Mm Amp - Te Connectivity
41AJ0116
Str Plug Spring Type Rh 18P, 3.50Mm Amp - Te Connectivity 41AJ0116
STR PLUG SPRING TYPE RH 18P, 3.50mm

STR PLUG SPRING TYPE RH 18P, 3.50mm

Supplier's Site
Terminal Block, Plug, 18Pos, 30-14Awg; Product Range Te Connectivity - 83T4094 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 18Pos, 30-14Awg; Product Range Te Connectivity
83T4094
Terminal Block, Plug, 18Pos, 30-14Awg; Product Range Te Connectivity 83T4094
TERMINAL BLOCK, PLUG, 18POS, 30-14AWG; Product Range:-; No. of Contacts:18Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 18POS, 30-14AWG; Product Range:-; No. of Contacts:18Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104482-ND 41AJ0116 83T4094
Product Name Headers, Plugs and Sockets Str Plug Spring Type Rh 18P, 3.50Mm Amp - Te Connectivity Terminal Block, Plug, 18Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCM-MCB-R500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details