TE Connectivity Headers, Plugs and Sockets 1-1986723-4

Description
"14 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"14 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A104478-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104478-ND
Headers, Plugs and Sockets A104478-ND
"14 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"14 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Str Plug Spring Type Rh 14P, 3.50Mm Amp - Te Connectivity - 41AJ0112 - Newark, An Avnet Company
Chicago, IL, United States
Str Plug Spring Type Rh 14P, 3.50Mm Amp - Te Connectivity
41AJ0112
Str Plug Spring Type Rh 14P, 3.50Mm Amp - Te Connectivity 41AJ0112
STR PLUG SPRING TYPE RH 14P, 3.50mm

STR PLUG SPRING TYPE RH 14P, 3.50mm

Supplier's Site
Terminal Block, Plug, 14Pos, 30-14Awg; Product Range Te Connectivity - 83T4090 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 14Pos, 30-14Awg; Product Range Te Connectivity
83T4090
Terminal Block, Plug, 14Pos, 30-14Awg; Product Range Te Connectivity 83T4090
TERMINAL BLOCK, PLUG, 14POS, 30-14AWG; Product Range:-; No. of Contacts:14Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 14POS, 30-14AWG; Product Range:-; No. of Contacts:14Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104478-ND 41AJ0112 83T4090
Product Name Headers, Plugs and Sockets Str Plug Spring Type Rh 14P, 3.50Mm Amp - Te Connectivity Terminal Block, Plug, 14Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male to SMA Male, Adapter - 9245 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
TNC (F) BH St. Connector for RG316 Cable - ET-TFS-BH-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details