TE Connectivity Headers, Plugs and Sockets 1-1986723-3

Description
"13 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"13 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A104477-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104477-ND
Headers, Plugs and Sockets A104477-ND
"13 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"13 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Terminal Blocks - 1-1986723-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1-1986723-3
Terminal Blocks 1-1986723-3
STR PLUG SPRING TYPE RH 13P, 3.50mm

STR PLUG SPRING TYPE RH 13P, 3.50mm

Buy Now
Str Plug Spring Type Rh 13P, 3.50Mm Amp - Te Connectivity - 41AJ0111 - Newark, An Avnet Company
Chicago, IL, United States
Str Plug Spring Type Rh 13P, 3.50Mm Amp - Te Connectivity
41AJ0111
Str Plug Spring Type Rh 13P, 3.50Mm Amp - Te Connectivity 41AJ0111
STR PLUG SPRING TYPE RH 13P, 3.50mm

STR PLUG SPRING TYPE RH 13P, 3.50mm

Supplier's Site
Terminal Block, Plug, 13Pos, 30-14Awg; Product Range Te Connectivity - 83T4089 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 13Pos, 30-14Awg; Product Range Te Connectivity
83T4089
Terminal Block, Plug, 13Pos, 30-14Awg; Product Range Te Connectivity 83T4089
TERMINAL BLOCK, PLUG, 13POS, 30-14AWG; Product Range:-; No. of Contacts:13Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 13POS, 30-14AWG; Product Range:-; No. of Contacts:13Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104477-ND 1-1986723-3 41AJ0111 83T4089
Product Name Headers, Plugs and Sockets Terminal Blocks Str Plug Spring Type Rh 13P, 3.50Mm Amp - Te Connectivity Terminal Block, Plug, 13Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Coaxial Adapters - Q200C3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details