TE Connectivity Headers, Plugs and Sockets 1-1986722-9

Description
"19 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"19 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A104459-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104459-ND
Headers, Plugs and Sockets A104459-ND
"19 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"19 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Str Plug Spring Type Lh 19P, 3.81Mm Amp - Te Connectivity - 41AJ0109 - Newark, An Avnet Company
Chicago, IL, United States
Str Plug Spring Type Lh 19P, 3.81Mm Amp - Te Connectivity
41AJ0109
Str Plug Spring Type Lh 19P, 3.81Mm Amp - Te Connectivity 41AJ0109
STR PLUG SPRING TYPE LH 19P, 3.81mm

STR PLUG SPRING TYPE LH 19P, 3.81mm

Supplier's Site
Terminal Block, Plug, 19Pos, 30-14Awg; Product Range Te Connectivity - 83T4085 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 19Pos, 30-14Awg; Product Range Te Connectivity
83T4085
Terminal Block, Plug, 19Pos, 30-14Awg; Product Range Te Connectivity 83T4085
TERMINAL BLOCK, PLUG, 19POS, 30-14AWG; Product Range:-; No. of Contacts:19Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 19POS, 30-14AWG; Product Range:-; No. of Contacts:19Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104459-ND 41AJ0109 83T4085
Product Name Headers, Plugs and Sockets Str Plug Spring Type Lh 19P, 3.81Mm Amp - Te Connectivity Terminal Block, Plug, 19Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details