TE Connectivity Headers, Plugs and Sockets 1-1986722-5

Description
"15 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"15 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A104455-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104455-ND
Headers, Plugs and Sockets A104455-ND
"15 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"15 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Str Plug Spring Type Lh 15P, 3.81Mm Amp - Te Connectivity - 41AJ0106 - Newark, An Avnet Company
Chicago, IL, United States
Str Plug Spring Type Lh 15P, 3.81Mm Amp - Te Connectivity
41AJ0106
Str Plug Spring Type Lh 15P, 3.81Mm Amp - Te Connectivity 41AJ0106
STR PLUG SPRING TYPE LH 15P, 3.81mm

STR PLUG SPRING TYPE LH 15P, 3.81mm

Supplier's Site
Terminal Block, Plug, 15Pos, 30-14Awg; Product Range Te Connectivity - 83T4081 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 15Pos, 30-14Awg; Product Range Te Connectivity
83T4081
Terminal Block, Plug, 15Pos, 30-14Awg; Product Range Te Connectivity 83T4081
TERMINAL BLOCK, PLUG, 15POS, 30-14AWG; Product Range:-; No. of Contacts:15Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 15POS, 30-14AWG; Product Range:-; No. of Contacts:15Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104455-ND 41AJ0106 83T4081
Product Name Headers, Plugs and Sockets Str Plug Spring Type Lh 15P, 3.81Mm Amp - Te Connectivity Terminal Block, Plug, 15Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-CAB.H26.GLW.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A29400-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details