TE Connectivity Headers, Plugs and Sockets 1-1986722-4

Description
"14 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"14 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A104454-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104454-ND
Headers, Plugs and Sockets A104454-ND
"14 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"14 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Str Plug Spring Type Lh 14P, 3.81Mm Amp - Te Connectivity - 41AJ0105 - Newark, An Avnet Company
Chicago, IL, United States
Str Plug Spring Type Lh 14P, 3.81Mm Amp - Te Connectivity
41AJ0105
Str Plug Spring Type Lh 14P, 3.81Mm Amp - Te Connectivity 41AJ0105
STR PLUG SPRING TYPE LH 14P, 3.81mm

STR PLUG SPRING TYPE LH 14P, 3.81mm

Supplier's Site
Terminal Block, Plug, 14Pos, 30-14Awg; Product Range Te Connectivity - 83T4080 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 14Pos, 30-14Awg; Product Range Te Connectivity
83T4080
Terminal Block, Plug, 14Pos, 30-14Awg; Product Range Te Connectivity 83T4080
TERMINAL BLOCK, PLUG, 14POS, 30-14AWG; Product Range:-; No. of Contacts:14Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 14POS, 30-14AWG; Product Range:-; No. of Contacts:14Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104454-ND 41AJ0105 83T4080
Product Name Headers, Plugs and Sockets Str Plug Spring Type Lh 14P, 3.81Mm Amp - Te Connectivity Terminal Block, Plug, 14Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7927D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details