TE Connectivity PCB Terminal Blocks 1-1986722-4

Description
Body Features Lever Color : Orange Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 14 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : PA 66 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Termination Features Termination Method to Wire & Cable : Push-in, Spring Terminal Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote Datasheet
Description
Body Features Lever Color : Orange Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 14 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : PA 66 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Termination Features Termination Method to Wire & Cable : Push-in, Spring Terminal Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1-1986722-4 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1-1986722-4
PCB Terminal Blocks 1-1986722-4
Body Features Lever Color : Orange Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 14 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : PA 66 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : With Termination Features Termination Method to Wire & Cable : Push-in, Spring Terminal Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]

Body Features


  • Lever Color : Orange
  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 14
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 180°
  • Wire Entry Location : Top

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 11
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : PA 66

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Plug
  • Wire Protection : With

Termination Features


  • Termination Method to Wire & Cable : Push-in, Spring Terminal

Usage Conditions


  • Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Buy Now Datasheet
Terminal Blocks - 1-1986722-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1-1986722-4
Terminal Blocks 1-1986722-4
STR PLUG SPRING TYPE LH 14P, 3.81mm

STR PLUG SPRING TYPE LH 14P, 3.81mm

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - A104454-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A104454-ND
Terminal Blocks - Headers, Plugs and Sockets A104454-ND
TERM BLOCK PLUG 14POS STR 3.81MM

TERM BLOCK PLUG 14POS STR 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks 3.81MM L/HAND 14 POS STR SPRING PLG - 792-1-1986722-4 - Utmel Electronic Limited
Hong Kong, China
Pluggable Terminal Blocks 3.81MM L/HAND 14 POS STR SPRING PLG
792-1-1986722-4
Pluggable Terminal Blocks 3.81MM L/HAND 14 POS STR SPRING PLG 792-1-1986722-4
Pluggable Terminal Blocks 3.81MM L/HAND 14 POS STR SPRING PLG

Pluggable Terminal Blocks 3.81MM L/HAND 14 POS STR SPRING PLG

Supplier's Site
Pluggable Terminal Blocks - 1-1986722-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1-1986722-4
Pluggable Terminal Blocks 1-1986722-4
Pluggable Terminal Blocks 3.81MM L/HAND 14 POS STR SPRING PLG

Pluggable Terminal Blocks 3.81MM L/HAND 14 POS STR SPRING PLG

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1-1986722-4 1-1986722-4 A104454-ND 792-1-1986722-4 1-1986722-4
Product Name PCB Terminal Blocks Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks 3.81MM L/HAND 14 POS STR SPRING PLG Pluggable Terminal Blocks
Mounting Options PCB Free Hanging (In-Line) Free Hanging (In-Line)
Approvals EU RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 110 C (-40 to 230 F) -40 C (-40 F)
# of Contacts 14 14 14 14
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches) 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 1217061-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Mounting Options PCB
View Details
PCB Terminal Blocks - 1-1986979-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-1986361-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-1986723-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
4 suppliers